- Series
- Capacitance
- Tolerance
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Termination
- ESR (Equivalent Series Resistance)
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Elna Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Orientation | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Product Type | Operating Temperature Range | ESR | Product | Product Category | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSCB14745R5L08015T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 470000 uF | 500 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.261027 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DB | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 470 mF | Capacitors | - | Horizontal | Radial | 30Ohm @ 1kHz | 0.197" (5.00mm) | 0.5 mm | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 30 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 21.5 mm | 0.315" (8.00mm) | 8 mm | ||
![]() RSCH12245R5G09014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 220000 uF | 1000 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.148694 oz | 5.5 V | 5.5 VDC | -25°C ~ 85°C | - | DH | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 220 mF | Capacitors | - | Vertical | Radial | 120Ohm | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - 25 C to + 85 C | 120 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.374" (9.50mm) | 9.5 mm | ||
![]() RSCB13345R5G07014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 330000 uF | 1000 | 1000 Hrs @ 70°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | DB | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 330 mF | Capacitors | - | Horizontal | Radial | 75Ohm @ 1kHz | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - | 75 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | ||
![]() RSCBJ1055R5L08015T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | - | 500 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | DBJ | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 1 F | Capacitors | - | Horizontal | Radial | 75Ohm @ 1kHz | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - | 75 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 21.5 mm | 0.315" (8.00mm) | 8 mm | ||
![]() RSCVN2245R5G08012T Elna America | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | Elna | 220000 uF | 1500 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | - | Active | Details | - | 0.140397 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Reel | DVN | 0.492" Dia (12.50mm) | -20%, +80% | SMD (SMT) Tabs | Cylindrical | - | - | - | 220 mF | Capacitors | - | - | SMD/SMT | 30Ohm | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 12.5 mm | 0.335" (8.50mm) | 8.5 mm | ||
![]() RSCHL1045R5G09014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 100000 uF | 1000 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 40 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -40°C ~ 85°C | - | DHL | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 100 mF | Capacitors | - | Vertical | Radial | 40Ohm | 0.197" (5.00mm) | 0.5 mm | Supercapacitors / Ultracapacitors | - 40 C to + 85 C | 40 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.374" (9.50mm) | 9.5 mm | ||
![]() RSCSK2243R3D02008U Elna America | In Stock | - | - | - | Surface Mount | Coin, Wide Terminals - Opposite Sides | Elna | 220000 uF | 6000 | 1000 Hrs @ 60°C | Elna | + 60 C | Elna America | - 10 C | - | Active | Details | - | 0.013757 oz | 3.3 V | 3.3 VDC | -10°C ~ 60°C | MouseReel | DSK | 0.268" Dia (6.80mm) | -20%, +80% | SMD (SMT) Tabs | Cylindrical | - | - | - | 220 mF | Capacitors | - | Horizontal | SMD/SMT | 200Ohm | - | - | Supercapacitors / Ultracapacitors | - 10 C to + 60 C | 200 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 6.8 mm | 0.118" (3.00mm) | 2.1 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 1 % | Axial | Mechanical | 910 kΩ | 155 °C | -55 °C | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | ||
![]() DBN-5R5D473T Elna | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVJ-35V221MG10VUQ-R2 ELNA America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSCSK2043R3D01007T Elna America | In Stock | - | - | - | Surface Mount | Coin, Thin Terminals - Same Sides | Elna | 200000 uF | 6000 | 1000 Hrs @ 60°C | Elna | + 60 C | Elna America | - 10 C | Bulk | Active | Details | - | - | 3.3 V | 3.3 VDC | -10°C ~ 60°C | MouseReel | DSK | - | -20%, +80% | SMD (SMT) Tabs | Cylindrical | - | - | - | 200 mF | Capacitors | - | Horizontal | SMD/SMT | 200Ohm @ 1kHz | - | - | Supercapacitors / Ultracapacitors | - | 200 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 6.8 mm | - | 1.4 mm | ||
![]() RSCH14745R5L09015T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 470000 uF | 500 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -25°C ~ 85°C | Bulk | DH | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 470 mF | Capacitors | - | Vertical | Radial | 50Ohm | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - | 50 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 21.5 mm | 0.374" (9.50mm) | 9.5 mm | ||
![]() RSCBN4745R5L08015T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 470000 uF | 500 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | DYNACAP | - | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DBN | 0.846" Dia (21.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 470 mF | Capacitors | - | Horizontal | Radial | 20Ohm @ 1kHz | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 25 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 21.5 mm | 0.315" (8.00mm) | 8 mm | ||
![]() RSCXJ1045R5F05013U Elna America | In Stock | - | - | - | Through Hole | Axial, Can - Horizontal | Elna | 100000 uF | 200 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 10 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | DXJ | 0.453" Dia (11.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 100 mF | Capacitors | - | Horizontal | Radial | 150Ohm | 0.394" (10.00mm) | - | Supercapacitors / Ultracapacitors | - | 150 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 11.5 mm | 0.217" (5.50mm) | 5.5 mm | ||
![]() RSCB12245R5G07014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 220000 uF | 1000 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.106459 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | DB | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 220 mF | Capacitors | - | Horizontal | Radial | 75Ohm @ 1kHz | 0.197" (5.00mm) | 0.5 mm | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 75 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | ||
![]() RSGZ15062R5N40001T Elna America | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | Elna | - | 1000 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 2.5 V | 2.5 VDC | -25°C ~ 70°C | - | DZ | 0.984" Dia (25.00mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 50 F | Capacitors | - | - | Radial | 80mOhm | 0.394" (10.00mm) | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 25 mm | 1.654" (42.00mm) | 40 mm | ||
![]() RSCB14735R5G07014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 47000 uF | 1000 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.098767 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DB | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 47 mF | Capacitors | - | Horizontal | Radial | 120Ohm @ 1kHz | 0.197" (5.00mm) | 0.5 mm | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 120 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | ||
![]() RSCH14735R5G09014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 47000 uF | 1000 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.252297 oz | 5.5 V | 5.5 VDC | -25°C ~ 85°C | - | DH | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 47 mF | Capacitors | - | Vertical | Radial | 300Ohm | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - 25 C to + 85 C | 300 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.374" (9.50mm) | 9.5 mm | ||
![]() RSCX13345R5F05013U Elna America | In Stock | - | - | - | Through Hole | Axial, Can - Horizontal | Elna | 330000 uF | 2000 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.053185 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DX | 0.453" Dia (11.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 330 mF | Capacitors | - | Horizontal | Radial | 75Ohm | 0.394" (10.00mm) | 0.8 mm | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 75 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 11.5 mm | 0.197" (5.00mm) | 5 mm | ||
![]() RSCBJ1045R5G07014T Elna America | In Stock | - | - | - | Through Hole | Radial, Can | Elna | 100000 uF | 1000 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | DBJ | 0.531" Dia (13.50mm) | -20%, +80% | PC Pins | Cylindrical | - | - | - | 100 mF | Capacitors | - | Horizontal | Radial | 150Ohm @ 1kHz | 0.197" (5.00mm) | - | Supercapacitors / Ultracapacitors | - | 150 Ohms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm |