- Series
- Capacitance
- Tolerance
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Termination
- ESR (Equivalent Series Resistance)
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Elna Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | For Use With | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Orientation | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Operating Temperature Range | ESR | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSCXJ1045R5F05013U Elna America | In Stock | - | - | Through Hole | Axial, Can - Horizontal | - | - | Elna | 100000 uF | 200 | - | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 10 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | DXJ | 0.453" Dia (11.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 100 mF | Capacitors | Horizontal | - | - | Radial | 150Ohm | 0.394" (10.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - | 150 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 11.5 mm | 0.217" (5.50mm) | 5.5 mm | - | ||
![]() RSCB12245R5G07014T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | Elna | 220000 uF | 1000 | - | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.106459 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | Bulk | DB | 0.531" Dia (13.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 220 mF | Capacitors | Horizontal | - | - | Radial | 75Ohm @ 1kHz | 0.197" (5.00mm) | 0.5 mm | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 75 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | - | ||
![]() RSGZ15062R5N40001T Elna America | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Elna | - | 1000 | - | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 2.5 V | 2.5 VDC | -25°C ~ 70°C | - | DZ | 0.984" Dia (25.00mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 50 F | Capacitors | - | - | - | Radial | 80mOhm | 0.394" (10.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 25 mm | 1.654" (42.00mm) | 40 mm | - | ||
![]() RSCB14735R5G07014T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | Elna | 47000 uF | 1000 | - | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.098767 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DB | 0.531" Dia (13.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 47 mF | Capacitors | Horizontal | - | - | Radial | 120Ohm @ 1kHz | 0.197" (5.00mm) | 0.5 mm | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 120 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | - | ||
![]() RSCH14735R5G09014T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | Elna | 47000 uF | 1000 | - | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.252297 oz | 5.5 V | 5.5 VDC | -25°C ~ 85°C | - | DH | 0.531" Dia (13.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 47 mF | Capacitors | Vertical | - | - | Radial | 300Ohm | 0.197" (5.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 85 C | 300 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 13.5 mm | 0.374" (9.50mm) | 9.5 mm | - | ||
![]() RSCX13345R5F05013U Elna America | In Stock | - | - | Through Hole | Axial, Can - Horizontal | - | - | Elna | 330000 uF | 2000 | - | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 0.053185 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DX | 0.453" Dia (11.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 330 mF | Capacitors | Horizontal | - | - | Radial | 75Ohm | 0.394" (10.00mm) | 0.8 mm | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 75 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 11.5 mm | 0.197" (5.00mm) | 5 mm | - | ||
![]() RSCBJ1045R5G07014T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | Elna | 100000 uF | 1000 | - | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | DBJ | 0.531" Dia (13.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 100 mF | Capacitors | Horizontal | - | - | Radial | 150Ohm @ 1kHz | 0.197" (5.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - | 150 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | - | ||
![]() DXS-3R6H224U Elna | In Stock | - | - | - | - | - | - | - | - | - | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ-2R5D506 Elna | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | RS73F1J | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 155°C | - | RS73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | 1.87 kOhms | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() RSDZ11052R5E12300T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | Elna America | - | Bulk | Active | - | - | - | 2.5 V | - | -25°C ~ 70°C | - | DZ | 0.315" Dia (8.00mm) | -20%, +80% | - | PC Pins | - | - | - | - | - | 1 F | - | - | - | - | - | 1Ohm | 0.138" (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | 0.669" (17.00mm) | - | - | ||
![]() RSCH16845R5L09015T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | Elna | 680000 uF | 500 | - | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | - | 5.5 V | 5.5 VDC | -25°C ~ 85°C | - | DH | 0.846" Dia (21.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 680 mF | Capacitors | Vertical | - | - | Radial | 50Ohm | 0.197" (5.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - | 50 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 21.5 mm | 0.374" (9.50mm) | 9.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Elna | 47000 uF | 1000 | - | - | Elna | + 70 C | - | - 25 C | - | - | Details | DYNACAP | 0.252297 oz | - | 5.5 VDC | - | - | DBN | - | - 20 %, + 80 % | - | - | - | Cylindrical | - | - | - | 47000 uF | Capacitors | Horizontal | - | - | Radial | - | 5 mm | - | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 25 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 13.5 mm | - | 7.5 mm | - | ||
![]() DZ-2R5D506N Elna | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX-5R5V474SU Elna | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 11.0592 MHz | ±50ppm | - | 100 Ohms | - | - | 10pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | ||
![]() DCK-3R3D224 Elna | In Stock | - | - | Surface Mount | Coin, Thin Terminals - Same Sides | - | - | - | - | - | - | - | - | - | Elna America | - | Tape & Reel (TR) | Obsolete | - | - | - | 3.3 V | - | -10°C ~ 60°C | - | DCK | 0.268 Dia (6.80mm) | -20%, +80% | - | SMD (SMT) Tabs | - | - | - | - | - | 220 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() RSCBN1045R5G07014T Elna America | In Stock | - | - | Through Hole | Radial, Can | - | - | Elna | 100000 uF | 1000 | - | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | DYNACAP | 0.109766 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | - | DBN | 0.531" Dia (13.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 100 mF | Capacitors | Horizontal | - | - | Radial | 25Ohm @ 1kHz | 0.197" (5.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 25 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 13.5 mm | 0.295" (7.50mm) | 7.5 mm | - | ||
![]() RSCVN4735R5G08012T Elna America | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | Elna | 47000 uF | 1500 | - | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | - | Active | Details | - | - | 5.5 V | 5.5 VDC | -25°C ~ 70°C | MouseReel | DVN | 0.492" Dia (12.50mm) | -20%, +80% | - | SMD (SMT) Tabs | - | Cylindrical | - | - | - | 47 mF | Capacitors | Horizontal | - | - | SMD/SMT | 30Ohm | - | - | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | 30 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 12.5 mm | 0.335" (8.50mm) | 8.5 mm | - | ||
![]() RSCS12042R5D01004T Elna America | In Stock | - | - | Surface Mount | Coin, Wide Terminals - Opposite Sides | - | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | Elna America | - | Tape & Reel (TR) | Active | - | - | - | 2.5 V | - | -25°C ~ 70°C | - | DS | 0.268" Dia (6.80mm) | -20%, +80% | - | SMD (SMT) Tabs | - | - | - | - | - | 200 mF | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Elna | 470000 uF | 2000 | - | - | Elna | + 70 C | - | - 25 C | - | - | Details | - | 0.100919 oz | - | 5.5 VDC | - | Bulk | DX | - | - 20 %, + 80 % | - | - | - | Cylindrical | - | - | - | 470000 uF | Capacitors | Horizontal | - | - | Radial | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | 120 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 11.5 mm | - | 13 mm | - | ||
![]() RSCXJ3345R5F13013U Elna America | In Stock | - | - | Through Hole | Axial, Can - Vertical | - | - | Elna | 330000 uF | 2000 | - | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 10 C | Bulk | Active | Details | - | 0.053630 oz | 5.5 V | 5.5 VDC | -10°C ~ 85°C | - | DXJ | 0.453" Dia (11.50mm) | -20%, +80% | - | PC Pins | - | Cylindrical | - | - | - | 330 mF | Capacitors | Vertical | - | - | Radial | 150Ohm | 0.197" (5.00mm) | - | - | - | - | Supercapacitors / Ultracapacitors | - 10 C to + 85 C | 150 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 11.5 mm | 0.532" (13.50mm) | 13 mm | - |