- Series
- Capacitance
- Tolerance
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Termination
- ESR (Equivalent Series Resistance)
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Elna Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | ESR | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSCBJ4735R5G07014T Elna America | 156 |
| - | - | - | Through Hole | Radial, Can | - | - | Elna | 47000 uF | 1000 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 25 C | Bulk | Active | Details | - | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | - | DBJ | 0.531" Dia (13.50mm) | -20%, +80% | - | - | - | - | - | PC Pins | - | Cylindrical | - | - | - | - | 47 mF | Capacitors | - | - | - | - | - | - | - | - | 200Ohm @ 1kHz | 0.197" (5.00mm) | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | - | 0.295" (7.50mm) | - | - | - | - | ||
![]() RSCVN1045R5G08012T Elna America | 15 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | Elna | 100000 uF | 1500 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | - | Active | Details | 0.207436 oz | 5.5 V | 5.5 VDC | -25°C ~ 70°C | MouseReel | - | DVN | 0.492" Dia (12.50mm) | -20%, +80% | - | - | - | - | - | SMD (SMT) Tabs | - | Cylindrical | - | - | - | - | 100 mF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | 30Ohm | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - 25 C to + 70 C | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 12.5 mm | 0.335" (8.50mm) | 8.5 mm | - | - | - | ||
![]() RSCXJ2245R5F13013U Elna America | 1961 |
| - | - | - | Through Hole | Axial, Can - Vertical | - | - | Elna | 220000 uF | 2000 | 1000 Hrs @ 85°C | Elna | + 85 C | Elna America | - 10 C | Bulk | Active | Details | 0.053678 oz | 5.5 V | 5.5 VDC | -10°C ~ 85°C | Bulk | - | DXJ | 0.453" Dia (11.50mm) | -20%, +80% | - | - | - | - | - | PC Pins | - | Cylindrical | - | - | - | - | 220 mF | Capacitors | - | - | Vertical | - | - | Radial | - | - | 150Ohm | 0.197" (5.00mm) | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | 150 Ohms | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 11.5 mm | 0.532" (13.50mm) | 13.5 mm | - | - | - | ||
![]() RSCS12242R5D02008U Elna America | In Stock | - | - | - | - | Surface Mount | Coin, Wide Terminals - Opposite Sides | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | Elna America | - | Tape & Reel (TR) | Active | - | - | 2.5 V | - | -25°C ~ 70°C | - | - | DS | 0.268" Dia (6.80mm) | -20%, +80% | - | - | - | - | - | SMD (SMT) Tabs | - | - | - | - | - | - | 220 mF | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | - | - | - | - | EPCOS - TDK Electronics | - | Bulk | Obsolete | - | - | - | - | - | - | - | PhaseCap® Premium | - | - | - | - | - | - | - | Terminal Block | - | - | - | Power Factor Correction (PFC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-2R5E224U-E Elna America | 45 |
| - | - | - | Surface Mount | Coin, Wide Terminals - Opposite Sides | - | - | Elna | 220000 uF | 6000 | - | Elna | + 70 C | Elna America | - 25 C | Bulk | Active | Details | - | 2.5 V | 2.5 VDC | -25°C ~ 70°C | Reel | - | DS | - | -20%, +80% | - | - | - | - | - | SMD (SMT) Tabs | - | Cylindrical | - | - | - | - | 220 mF | Capacitors | - | - | Horizontal | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 6.8 mm | - | 2.1 mm | - | - | - | ||
![]() RSCSK2243R3D02007U Elna America | In Stock | - | - | - | - | Surface Mount | Coin, Wide Terminals - Same Sides | - | - | - | - | - | 500 Hrs @ 60°C | - | - | Elna America | - | Bulk | Active | - | - | 3.3 V | - | -10°C ~ 60°C | - | - | DSK | - | -20%, +80% | - | - | - | - | - | SMD (SMT) Tabs | - | - | - | - | - | - | 220 mF | - | - | - | - | - | - | - | - | - | 200Ohm @ 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-2R5E204T614-E Elna | In Stock | - | - | - | - | Surface Mount | Coin, Wide Terminals - Opposite Sides | - | - | Elna | 200000 uF | 1500 | 1000 Hrs @ 70°C | Elna | + 70 C | Elna America | - 25 C | Tape & Reel (TR) | Active | Details | - | 2.5 V | 2.5 VDC | -25°C ~ 70°C | Reel | - | DS | 0.268 Dia (6.80mm) | - 20 %, + 80 % | - | - | - | - | - | SMD (SMT) Tabs | - | Cylindrical | - | - | - | - | 200000 uF | Capacitors | - | - | Horizontal | - | - | SMD/SMT | - | - | 100Ohm @ 1kHz | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 6.8 mm | 0.071 (1.80mm) | 1.4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Elna | 220000 uF | 6000 | - | Elna | + 60 C | - | - 10 C | - | - | Details | - | - | 3.3 VDC | - | Cut Tape | - | DSK | - | - 20 %, + 80 % | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 220000 uF | Capacitors | - | - | Horizontal | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 6.8 mm | - | 2.1 mm | - | - | - | ||
![]() DZ-2R5D107N Elna | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DVS-3R6D334T-R5 Elna America | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | -25°C~85°C | Cut Tape (CT) | 2012 | DVS | 0.492Dia 12.50mm | - | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | - | - | 330mF | - | - | - | - | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 30Ohm | - | 3.6V | - | 5151 | - | 80% | 20% | - | - | - | - | - | - | - | 0.335 8.50mm | - | ROHS3 Compliant | - | - | ||
![]() DXJ-5R5H334U Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Axial, Can - Horizontal | FLAT | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | 5.5V | - | -10°C~85°C | Bulk | 2011 | DXJ | 0.453Dia 11.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | STANDARD: IEC62391-1 | - | 330mF | - | - | - | - | - | unknown | - | 10.0076mm | ELECTRIC DOUBLE LAYER CAPACITOR | 150Ohm | 0.394 10.00mm | 5.5V | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() DCK-3R3E204T614-E Elna America | 10000 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Coin, Thin Terminals - Same Sides | - | - | - | - | - | 1000 Hrs @ 60°C | - | - | - | - | - | - | - | - | 3.3V | - | -10°C~60°C | Bulk | 2012 | DCK | 0.268Dia 6.80mm | -20% +80% | - | - | Active | 1 (Unlimited) | 2 | SMD (SMT) Tabs | - | - | - | - | - | - | 200mF | - | - | - | - | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 200Ohm @ 1kHz | - | 3.3V | - | - | 1000 hours | - | - | - | - | - | - | - | - | 6.8mm | 0.055 1.40mm | 1.4mm | ROHS3 Compliant | Lead Free | - | ||
![]() DSK-3R3H703T414-HRL Elna America | 16000 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Coin, Wide Terminals - Opposite Sides | GULL WING AND FLAT | - | - | - | - | 500 Hrs @ 70°C | - | - | - | - | - | - | - | - | 3.3V | - | -10°C~70°C | Tape & Reel (TR) | 2012 | DSK | 0.189Dia 4.80mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | SIZE CODE INCLUDING TERMINALS | - | 70mF | - | - | TR, 13 INCH | - | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm | - | 3.3V | - | 2919 | 500 hours | - | - | - | - | - | - | - | - | - | 0.085 2.16mm | - | ROHS3 Compliant | - | - | ||
![]() DB-5R5D104T Elna America | 10000 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | DB | 0.531Dia 13.50mm | -20% +80% | - | - | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | 8532.29.00.40 | 100mF | - | 5.5V | - | - | - | unknown | - | 5mm | ELECTRIC DOUBLE LAYER CAPACITOR | 75Ohm @ 1kHz | 0.197 5.00mm | - | 500 μm | - | 1000 hours | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() DBJ-5R5D104T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | 5.5V | - | -10°C~85°C | Bulk | 2012 | DBJ | 0.531Dia 13.50mm | -20% +80% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | - | - | Tin (Sn) | - | - | - | 100mF | - | - | - | - | - | - | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 150Ohm @ 1kHz | 0.197 5.00mm | 5.5V | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | ROHS3 Compliant | - | - | ||
![]() DVN-5R5D473T-R5 Elna America | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | - | - | - | - | 5.5V | - | -25°C~70°C | Cut Tape (CT) | 2014 | DVN | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | - | - | 47mF | - | - | - | - | - | unknown | - | - | - | 30Ohm | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | 0.335 8.50mm | - | ROHS3 Compliant | - | - | ||
![]() DB-5R5D473T Elna America | 39616 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | DB | 0.531Dia 13.50mm | -20% +80% | - | - | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | STANDARD: IEC62391-1 | 8532.29.00.40 | 47mF | - | 5.5V | - | - | - | unknown | - | 5mm | ELECTRIC DOUBLE LAYER CAPACITOR | 120Ohm @ 1kHz | 0.197 5.00mm | - | 500 μm | - | 1000 hours | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() DB-5R5D334T Elna America | 3890 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | DB | 0.531Dia 13.50mm | -20% +80% | - | - | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | 8532.29.00.40 | 330mF | - | 5.5V | - | - | 5mm | unknown | - | 5.0038mm | SPECIAL CAPACITOR | 75Ohm @ 1kHz | 0.197 5.00mm | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | 13.5mm | 0.295 7.50mm | 7.5mm | ROHS3 Compliant | Lead Free | - | ||
![]() DZ-2R5D105T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | DZ | 0.315Dia 8.00mm | -20% +80% | - | - | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | 8532.29.00.40 | 1F | - | 2.5V | - | - | - | - | - | 3.5mm | SPECIAL CAPACITOR | 1Ohm | 0.138 3.50mm | - | 600 μm | - | 1000 hours | - | - | - | - | - | - | - | - | - | 0.945 24.00mm | 22mm | ROHS3 Compliant | Lead Free | - |