- Series
- Capacitance
- Tolerance
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Termination
- ESR (Equivalent Series Resistance)
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Elna Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Positive Tolerance | Negative Tolerance | Diameter | Height | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DVS-3R6D473T-R5 Elna America | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | 3.6V | -25°C~85°C | Cut Tape (CT) | 2012 | DVS | 0.492Dia 12.50mm | - | - | yes | Discontinued | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | - | - | 47mF | - | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 30Ohm | - | 3.6V | - | 5151 | - | 80% | 20% | - | - | 0.335 8.50mm | - | ROHS3 Compliant | - | ||
![]() DK-6R3D105T Elna America | 231549 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2004 | DK | 0.846Dia 21.50mm | -20% +80% | - | - | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | 8532.29.00.40 | 1F | 6.3V | - | - | - | 5.0038mm | SPECIAL CAPACITOR | 30Ohm | 0.197 5.00mm | - | - | - | 1000 hours | - | - | 21.5mm | 9.5mm | 0.374 9.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DH-5R5D684T Elna America | 10000 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | 1000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2011 | DH | 0.846Dia 21.50mm | -20% +80% | e3 | yes | Active | Not Applicable | - | PC Pins | - | Tin (Sn) | - | - | STANDARD: IEC62391-1 | - | 680mF | 5.5V | 5mm | unknown | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 50Ohm | 0.197 5.00mm | - | - | - | 1000 hours | - | - | 21.5mm | - | 0.374 9.50mm | 9.5mm | ROHS3 Compliant | Lead Free | ||
![]() DXJ-5R5V334U Elna America | 3890 | - | Datasheet | 32 Weeks | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | 2011 | DXJ | 0.453Dia 11.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | - | 330mF | - | - | - | - | 5.0038mm | - | 150Ohm | 0.197 5.00mm | - | - | - | 1000 hours | - | - | - | - | 0.532 13.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS-2R5H224U-HL Elna America | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Coin, Wide Terminals - Opposite Sides | GULL WING | 1000 Hrs @ 70°C | - | -25°C~70°C | Tape & Reel (TR) | 2007 | DS | 0.268Dia 6.80mm | -20% +80% | - | - | Active | - | - | SMD (SMT) Tabs | EAR99 | - | - | - | - | 8532.29.00.40 | 220mF | 2.5V | - | unknown | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm | - | - | - | - | 1000 hours | - | - | 6.8mm | 2.8mm | 0.118 3.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DHL-5R5D224T Elna America | 3890 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | 1000 Hrs @ 85°C | 5.5V | -40°C~85°C | Bulk | 2011 | DHL | 0.531Dia 13.50mm | -20% +80% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | Tin (Sn) | - | - | - | 8532.29.00.40 | 220mF | - | - | - | - | 7.493mm | ELECTRIC DOUBLE LAYER CAPACITOR | 40Ohm | 0.197 5.00mm | 5.5V | 500 μm | - | 1000 hours | - | - | - | - | 0.374 9.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R7D105G5T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | 2.7V | -25°C~70°C | Bulk | - | DZN | 0.315Dia 8.00mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | - | 1F | - | - | - | IEC62391-1 | 3.5052mm | ELECTRIC DOUBLE LAYER CAPACITOR | 300mOhm @ 1kHz | 0.138 3.50mm | 2.7V | - | - | 1000 hours | - | - | - | - | 0.945 24.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DBJ-5R5D334T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | 2012 | DBJ | 0.531Dia 13.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | - | 330mF | - | - | - | - | 5.0038mm | - | 150Ohm @ 1kHz | 0.197 5.00mm | - | - | - | 1000 hours | - | - | - | - | 0.295 7.50mm | - | ROHS3 Compliant | - | ||
![]() DH-5R5D224T Elna America | 3890 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | 1000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2011 | DH | 0.531Dia 13.50mm | -20% +80% | e3 | - | Active | Not Applicable | - | PC Pins | - | Tin (Sn) | - | - | STANDARD: IEC62391-1 | - | 220mF | 5.5V | 5mm | unknown | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 120Ohm | 0.197 5.00mm | - | - | - | 1000 hours | - | - | 13.5mm | - | 0.374 9.50mm | 9.5mm | ROHS3 Compliant | Lead Free | ||
![]() DX-5R5H224U Elna America | 5000 | - | - | 26 Weeks | Through Hole | Through Hole | Axial, Can - Horizontal | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DX | 0.453Dia 11.50mm | -20% +80% | - | yes | Active | Not Applicable | 2 | PC Pins | - | - | - | - | - | - | 220mF | 5.5V | - | unknown | - | 10mm | ELECTRIC DOUBLE LAYER CAPACITOR | 75Ohm | 0.394 10.00mm | - | 800 μm | - | 1000 hours | - | - | 11.5mm | - | 0.217 5.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DXJ-5R5H104U Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Axial, Can - Horizontal | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | - | DXJ | 0.453Dia 11.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | 85°C | -10°C | - | - | 100mF | - | - | - | - | 10.0076mm | - | 150Ohm | 0.394 10.00mm | - | - | - | 1000 hours | - | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | - | ||
![]() DC-2R5E224U-E Elna America | 2940 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Coin, Thin Terminals - Same Sides | FLAT | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DC | 0.268Dia 6.80mm | -20% +80% | - | yes | Active | - | - | SMD (SMT) Tabs | - | - | - | - | - | - | 220mF | 2.5V | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm @ 1kHz | - | - | - | - | 1000 hours | - | - | 6.8mm | 2.1mm | 0.102 2.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() DVL-5R5D104T-R5 Elna America | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 1000 Hrs @ 85°C | 5.5V | -40°C~85°C | Cut Tape (CT) | 2014 | DVL | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | - | - | 100mF | - | - | unknown | - | - | - | 45Ohm | - | - | - | - | 1000 hours | - | - | - | - | 0.413 10.50mm | - | ROHS3 Compliant | - | ||
![]() DX-5R5V224U Elna America | 2000 | - | - | 26 Weeks | Through Hole | Through Hole | Axial, Can - Vertical | FLAT | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | - | DX | 0.453Dia 11.50mm | -20% +80% | - | yes | Active | Not Applicable | 2 | PC Pins | - | - | - | - | - | - | 220mF | 5.5V | - | unknown | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 75Ohm | 0.197 5.00mm | - | 800 μm | - | 1000 hours | - | - | 11.5mm | 13mm | 0.532 13.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DB-5R5D474T Elna America | 231513 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DB | 0.846Dia 21.50mm | -20% +80% | e3 | - | Active | Not Applicable | - | PC Pins | EAR99 | Tin (Sn) | - | - | - | 8532.29.00.40 | 470mF | 5.5V | - | unknown | - | 5mm | ELECTRIC DOUBLE LAYER CAPACITOR | 30Ohm @ 1kHz | 0.197 5.00mm | - | 500 μm | - | 1000 hours | - | - | - | - | 0.315 8.00mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R5D107T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | LUG | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DZN | 1.378Dia 35.00mm | -20% +80% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | 100F | 2.5V | - | unknown | IEC62391-1 | 10.0076mm | ELECTRIC DOUBLE LAYER CAPACITOR | 8mOhm @ 1kHz | 0.394 10.00mm | - | - | - | 1000 hours | - | - | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R5D106T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DZN | 0.709Dia 18.00mm | -20% +80% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | 10F | 2.5V | - | unknown | IEC62391-1 | 7.493mm | ELECTRIC DOUBLE LAYER CAPACITOR | 20mOhm @ 1kHz | 0.295 7.50mm | - | - | - | 1000 hours | - | - | 18mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R5D206T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DZN | 0.709Dia 18.00mm | -20% +80% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | 20F | 2.5V | - | unknown | IEC62391-1 | 7.493mm | ELECTRIC DOUBLE LAYER CAPACITOR | 20mOhm @ 1kHz | 0.295 7.50mm | - | - | - | 1000 hours | - | - | 18mm | 40mm | 1.654 42.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R5D335T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DZN | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | 3.3F | 2.5V | - | - | IEC62391-1 | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 40mOhm @ 1kHz | 0.197 5.00mm | - | - | - | 1000 hours | - | - | 12.5mm | 23mm | 0.984 25.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R5D105T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DZN | 0.315Dia 8.00mm | -20% +80% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | 1F | 2.5V | - | unknown | IEC62391-1 | 3.5052mm | ELECTRIC DOUBLE LAYER CAPACITOR | 100mOhm @ 1kHz | 0.138 3.50mm | - | - | - | 1000 hours | - | - | 8mm | 22mm | 0.945 24.00mm | - | ROHS3 Compliant | Lead Free |