- Series
- Capacitance
- Tolerance
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Termination
- ESR (Equivalent Series Resistance)
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Elna Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZN-2R5D105T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2005 | DZN | 0.315Dia 8.00mm | -20% +80% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | 1F | 2.5V | - | - | - | unknown | IEC62391-1 | 3.5052mm | ELECTRIC DOUBLE LAYER CAPACITOR | 100mOhm @ 1kHz | 0.138 3.50mm | - | - | - | 1000 hours | 8mm | 22mm | 0.945 24.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DH-5R5D474T Elna America | 2670 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | - | 1000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2004 | DH | 0.846Dia 21.50mm | -20% +80% | e3 | yes | Active | Not Applicable | - | PC Pins | - | Tin (Sn) | STANDARD: IEC62391-1 | - | 470mF | 5.5V | - | - | 5mm | unknown | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 50Ohm | 0.197 5.00mm | - | - | - | 1000 hours | 21.5mm | - | 0.374 9.50mm | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DBN-5R5D105T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 70°C | 5.5V | -25°C~70°C | Bulk | 2014 | DBN | 0.846Dia 21.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | - | - | - | - | 1F | - | - | Horizontal | 5mm | unknown | - | 5.0038mm | - | 20Ohm @ 1kHz | 0.197 5.00mm | 5.5V | - | - | 1000 hours | 21.5mm | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() DVL-5R5D473T-R5 Elna America | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 1000 Hrs @ 85°C | 5.5V | -40°C~85°C | Cut Tape (CT) | 2014 | DVL | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | 47mF | - | - | - | - | unknown | - | - | - | 45Ohm | - | - | - | - | 1000 hours | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() DZN-2R7D335Z6T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 70°C | 2.7V | -25°C~70°C | Bulk | - | DZN | 0.492Dia 12.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | 3.3F | - | - | - | - | unknown | IEC62391-1 | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 200mOhm @ 1kHz | 0.197 5.00mm | 2.7V | - | - | 1000 hours | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() DVN-5R5D224T-R5 Elna America | 4580 | - | - | 26 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 1000 Hrs @ 70°C | 5.5V | -25°C~70°C | Cut Tape (CT) | 2014 | DVN | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | 220mF | - | - | - | - | unknown | - | - | - | 30Ohm | - | - | - | - | 1000 hours | - | - | 0.335 8.50mm | - | - | ROHS3 Compliant | - | ||
![]() DHL-5R5D104T Elna America | 1618 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | - | 1000 Hrs @ 85°C | 5.5V | -40°C~85°C | Bulk | 2011 | DHL | 0.531Dia 13.50mm | -20% +80% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | Tin (Sn) | - | 8532.29.00.40 | 100mF | - | - | - | - | unknown | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 40Ohm | 0.197 5.00mm | 5.5V | 500 μm | - | 1000 hours | - | - | 0.374 9.50mm | - | - | ROHS3 Compliant | - | ||
![]() DVN-5R5D104T-R5 Elna America | 100 | - | - | 26 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 1000 Hrs @ 70°C | 5.5V | -25°C~70°C | Cut Tape (CT) | 2014 | DVN | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | 100mF | - | - | - | - | unknown | - | - | - | 30Ohm | - | - | - | - | 1000 hours | - | - | 0.335 8.50mm | - | - | ROHS3 Compliant | - | ||
![]() DX-5R5H104U Elna America | 5000 | - | - | 26 Weeks | Through Hole | Through Hole | Axial, Can - Horizontal | - | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2012 | DX | 0.453Dia 11.50mm | -20% +80% | - | yes | Active | Not Applicable | 2 | PC Pins | - | - | - | - | 100mF | 5.5V | - | - | 10mm | unknown | - | 10.0076mm | - | 75Ohm | 0.394 10.00mm | - | 800 μm | - | 1000 hours | 11.5mm | 13mm | 0.217 5.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DXJ-5R5H224U Elna America | 10000 | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Axial, Can - Horizontal | - | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | - | DXJ | 0.453Dia 11.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | 220mF | - | - | - | - | - | - | 10.0076mm | - | 150Ohm | 0.394 10.00mm | - | - | - | 1000 hours | - | - | 0.217 5.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DBN-5R5D224T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 70°C | 5.5V | -25°C~70°C | Bulk | 2010 | DBN | 0.531Dia 13.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 8532.29.00.40 | 220mF | - | - | Horizontal | 5mm | unknown | - | 5.0038mm | SPECIAL CAPACITOR | 25Ohm @ 1kHz | 0.197 5.00mm | 5.5V | - | - | 1000 hours | 13.5mm | - | 0.295 7.50mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DBJ-5R5D473T Elna America | 200000 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | 2012 | DBJ | 0.531Dia 13.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | 47mF | - | - | - | - | - | - | 5.0038mm | - | 200Ohm @ 1kHz | 0.197 5.00mm | - | - | - | 1000 hours | - | - | 0.295 7.50mm | - | - | ROHS3 Compliant | - | ||
![]() DZ-2R5D506T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DZ | 0.984Dia 25.00mm | -20% +80% | - | - | Active | Not Applicable | - | PC Pins | EAR99 | - | - | 8532.29.00.40 | 50F | 2.5V | Box | - | 10mm | - | - | 10.0076mm | SPECIAL CAPACITOR | 80mOhm | 0.394 10.00mm | - | - | - | 1000 hours | 25mm | 40mm | 1.654 42.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R7D475Z7T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 70°C | 2.7V | -25°C~70°C | Bulk | - | DZN | 0.492Dia 12.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | 4.7F | - | - | - | - | unknown | IEC62391-1 | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 100mOhm @ 1kHz | 0.197 5.00mm | 2.7V | - | - | 1000 hours | - | - | 1.319 33.50mm | - | - | ROHS3 Compliant | - | ||
![]() DX-5R5V473U Elna America | 50000 | - | - | 26 Weeks | Through Hole | Through Hole | Axial, Can - Vertical | - | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | - | DX | 0.453Dia 11.50mm | -20% +80% | - | yes | Active | Not Applicable | 2 | PC Pins | - | - | - | - | 47mF | 5.5V | - | - | 5mm | - | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 120Ohm | 0.197 5.00mm | - | 800 μm | - | 1000 hours | - | - | 0.532 13.50mm | 13mm | - | ROHS3 Compliant | Lead Free | ||
![]() DVL-5R5D224T-R5 Elna America | 7500 | - | - | 98 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | ELECTRIC DOUBLE LAYER | 1000 Hrs @ 85°C | 5.5V | -40°C~85°C | Cut Tape (CT) | 2014 | DVL | 0.492Dia 12.50mm | -20% +80% | - | yes | Active | 1 (Unlimited) | - | SMD (SMT) Tabs | - | - | - | - | 220mF | - | - | - | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 45Ohm | - | 5.5V | - | 5151 | 1000 hours | - | - | 0.413 10.50mm | 13mm | 13mm | ROHS3 Compliant | - | ||
![]() DS-2R5H204T614-H2L Elna America | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | Coin, Wide Terminals - Opposite Sides | GULL WING AND FLAT | - | 1000 Hrs @ 70°C | 2.5V | -25°C~70°C | Tape & Reel (TR) | 2014 | DS | 0.268Dia 6.80mm | -20% +80% | - | - | Active | 1 (Unlimited) | 2 | SMD (SMT) Tabs | - | - | SIZE CODE INCLUDING TERMINAL | - | 200mF | - | TR, 13 INCH | - | - | unknown | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm | - | 2.5V | - | 4627 | 1000 hours | 6.8mm | - | 0.071 1.80mm | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() DBJ-5R5D105T Elna America | 231514 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | FLAT | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | 2012 | DBJ | 0.846Dia 21.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | 1F | - | - | - | - | - | - | 5.0038mm | ELECTRIC DOUBLE LAYER CAPACITOR | 75Ohm @ 1kHz | 0.197 5.00mm | 5.5V | - | - | 1000 hours | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() DZH-2R5D307S57T Elna America | 57 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 60°C | 2.5V | -25°C~60°C | Bulk | 2011 | DZH | 1.378Dia 35.00mm | -20% +80% | - | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 8532.29.00.40 | 300F | - | Box | - | 10mm | - | - | 10.0076mm | SPECIAL CAPACITOR | 80mOhm | 0.394 10.00mm | 2.5V | - | - | 2000 hours | 35mm | - | 2.047 52.00mm | 50mm | - | ROHS3 Compliant | - | ||
![]() DB-5R5D224T Elna America | 231511 | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DB | 0.531Dia 13.50mm | -20% +80% | e3 | - | Active | Not Applicable | - | PC Pins | EAR99 | Tin (Sn) | - | 8532.29.00.40 | 220mF | 5.5V | - | - | - | - | - | 5.0038mm | SPECIAL CAPACITOR | 75Ohm @ 1kHz | 0.197 5.00mm | - | 500 μm | - | 1000 hours | 13.5mm | 7.5mm | 0.295 7.50mm | - | - | ROHS3 Compliant | Lead Free |