- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32T3CDS1REL533 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 32T3CDS1REL533 | 33.91 mm | 23.7 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 63A2F4 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA | Round | Bushing Grip | Appleton | 63A2F4 | 55.88 mm | 47.24 mm | - | Metallic | IP66 | ||
![]() TC200150NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC200150NB | 38.1 mm | 34.8 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG112125 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG112125 | 31.75 mm | 28.58 mm | - | Metallic | - | ||
![]() 32PXSS2K2RS533 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | Appleton | 32PXSS2K2RS533 | 26.16 mm | 17.02 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TMC2200233A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2200233A | 59.18 mm | 48.51 mm | - | Metallic | IP66 | ||
![]() TC150150 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC150150 | 38.1 mm | 34.8 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 32PX2KX4 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32PX2KX4 | 33.78 mm | 23.62 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 32LPX1005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32LPX1005 | 27.43 mm | 20.07 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 40PX2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX2KX5 | 40.39 mm | 27.94 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 90PX3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 90PX3505 | 79.5 mm | 66.55 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20T3CDS075T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 20T3CDS075T5K | 20.9 mm | 12.5 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 63PX2KX250T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63PX2KX250T5K | 65.79 mm | 54.61 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 75PX2KX4 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75PX2KX4 | 78.49 mm | 66.8 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20SA2F5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 20SA2F5 | 11.68 mm | 6.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 095606 Emerson | In Stock | - | - | Polyamide | Straight | ATEX, CE | Round | Bushing Grip | Appleton | 095606 | 0.01854 mm | 0.00787 mm | No | Non-Metallic | IP66 | ||
![]() 32PX2KX1005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32PX2KX1005 | 33.78 mm | 23.62 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50PX2K2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50PX2K2005 | 53.09 mm | 40.39 mm | - | Metallic | IP66, IP68 | ||
![]() TMC2350325A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2350325A | 82.55 mm | 66.55 mm | - | Metallic | IP66 | ||
![]() 50SC2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SC2KX5 | 46.74 mm | 35.31 mm | - | Metallic | IP66, IP67, IP68 |