- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Body Material | Thermal Resistance of Package | Angle | Approvals | Cable Style | CCT(K) | Grip Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Failure Rate | Lead Style | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Flux @ Current/Temperature - Test | Wavelength | Coating, Housing Type | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Features | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC200174NB Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | TC200174NB | 44.2 mm | 35.56 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 20S16C2KX1RA731 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | UL | Round | - | Bushing Grip | - | Appleton | 20S16C2KX1RA731 | 11.51 mm | 6.1 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 32PX2KXREX5X Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 32PX2KXREX5X | 33.78 mm | 23.62 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 63SA2F2505 Emerson | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | SMD | Nickel Plated Brass | - | 49°C/W | Straight | ATEX, cCSAus | Round | 5700K | Bushing Grip | -- | Appleton | 63SA2F2505 | 50.04 mm | 41.4 mm | - | - | Tape & Reel (TR) | DURIS® S 5 | 0.126 L x 0.118 W (3.20mm x 3.00mm) | - | Obsolete | -- | - | - | Metallic | White, Cool | - | - | - | 3.1V | 120° | 80mA | 129 lm/W | 80 | 150mA | - | - | - | 32 lm (28 lm ~ 36 lm) | -- | - | IP66, IP67, IP68 | 0.028 (0.70mm) | ||
![]() 32LPX1255 Emerson | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | SMD | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | -- | Appleton | 32LPX1255 | 27.43 mm | 20.07 mm | - | - | - | OSLON® SSL 80 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | Last Time Buy | -- | - | - | Metallic | Green | - | - | - | 2.7V | 80° | 350mA | 144 lm/W | - | 1A | 136 lm (121 lm ~ 150 lm) | 528nm (513nm ~ 543nm) | - | - | - | - | IP66, IP67, IP68 | 0.091 (2.31mm) | ||
![]() CG300350 Emerson | In Stock | - | - | - | - | - | - | Aluminum | - | - | Straight | CSA, UL | Round | - | Bushing Grip with Strain Relief | - | Appleton | CG300350 | 86.11 mm | 76.2 mm | Non-Compliant | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40A2F4 Emerson | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | Straight | CSA | Round | - | Bushing Grip | - | Appleton | 40A2F4 | 32.26 mm | 23.62 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 20T30507 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | 20T30507 | 20.83 mm | 12.45 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | ||
![]() 20ST3CDS1REL531 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | CSA | Round | - | Bushing Grip | - | Appleton | 20ST3CDS1REL531 | 15.9 mm | 9.5 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 20SA2F050T5K Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | CSA | Round | - | Bushing Grip | - | Appleton | 20SA2F050T5K | 11.68 mm | 6.1 mm | - | - | - | * | - | - | Active | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 40PX2KX1254 Emerson | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | Stainless Steel | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 40PX2KX1254 | 40.39 mm | 27.94 mm | - | -55°C ~ 350°C | Bulk | FVTS | 0.313 Dia x 1.000 L (7.94mm x 25.40mm) | ±5% | Active | - | ±260ppm/°C | 3.5 kOhms | Wirewound | - | 5W | -- | Combo Leads | - | - | - | - | - | - | - | - | Vitreous Enamel Coated | - | - | -- | IP66, IP67, IP68 | -- | ||
![]() 25C2KX0755 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 25C2KX0755 | 26.16 mm | 18.29 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 32C2KX5 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 32C2KX5 | 34.04 mm | 23.62 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 20SPX2KX5 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | Ceramic | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 20SPX2KX5 | 16 mm | 9.4 mm | Compliant | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 75C2KX3005 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 75C2KX3005 | 78.49 mm | 66.8 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() CG153200 Emerson | In Stock | - | - | - | - | - | - | Aluminum | - | - | Straight | CSA, UL | Round | - | Bushing Grip with Strain Relief | - | Appleton | CG153200 | 45.21 mm | 38.89 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25E1FW0755 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, cCSAus | Round | - | Bushing Grip | - | Appleton | 25E1FW0755 | 26.16 mm | 18.29 mm | No | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() TMC2X125190SSX Emerson | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | TMC2X125190SSX | 48.26 mm | 39.88 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 20LPXSS2K2RS532 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | - | Straight | UL | Round | - | Bushing Grip | - | Appleton | 20LPXSS2K2RS532 | 16 mm | 9.91 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 32A2F4 Emerson | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | Straight | CSA | Round | - | Bushing Grip | - | Appleton | 32A2F4 | 26.42 mm | 17.02 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - |