- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | Gender | Contact Style | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90PX4005 Emerson | In Stock | - | - | Gold | 55 | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 90PX4005 | 79.5 mm | 66.55 mm | Non-Compliant | Metallic | - | - | IP66, IP67, IP68 | ||
![]() 40PX2KXREX5X Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX2KXREX5X | 40.39 mm | 27.94 mm | Non-Compliant | Metallic | Female | Pin | IP66, IP67, IP68 | ||
![]() 50PX2KX4 Emerson | In Stock | - | - | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50PX2KX4 | 53.09 mm | 40.39 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() 32PX1255 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32PX1255 | 26.42 mm | 17.02 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() TMC2X125137SSX Emerson | In Stock | - | - | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X125137SSX | 34.8 mm | 27.18 mm | - | Metallic | - | - | IP66 | ||
![]() 40PX2KX1255 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX2KX1255 | 40.39 mm | 27.94 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() 63PXREX2505X Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63PXREX2505X | 55.88 mm | 47.24 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() CG7575 Emerson | In Stock | - | - | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG7575 | 22.23 mm | 19.05 mm | Non-Compliant | Metallic | - | - | - | ||
![]() TMC2X075075AX Emerson | In Stock | - | - | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X075075AX | 19.05 mm | 12.7 mm | - | Metallic | - | - | IP66 | ||
![]() 19-1206 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Male | - | - | ||
![]() 50SPX2KX5 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SPX2KX5 | 46.74 mm | 35.31 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() TC200150 Emerson | In Stock | - | - | - | - | Aluminum | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC200150 | 38.1 mm | 34.8 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() 75PXREX3005X Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75PXREX3005X | 67.82 mm | 59.18 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() 25ST3CDS1REL532 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25ST3CDS1REL532 | 22 mm | 14 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() CG62100 Emerson | In Stock | - | - | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG62100 | 19.05 mm | 15.88 mm | - | Metallic | - | - | - | ||
![]() 20PX2K0505 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20PX2K0505 | 20.83 mm | 12.45 mm | Non-Compliant | Metallic | - | - | IP66, IP68 | ||
![]() 40T3CDS1RA735 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 40T3CDS1RA735 | 40.41 mm | 27.89 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() TMC2X050075SSX Emerson | In Stock | - | - | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X050075SSX | 19.05 mm | 12.7 mm | - | Metallic | - | - | IP66 | ||
![]() 75C2KX5 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75C2KX5 | 78.49 mm | 66.8 mm | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() 095801 Emerson | In Stock | - | - | - | - | Polyamide | Straight | ATEX, CE | Round | Bushing Grip | Appleton | 095801 | 0.01194 mm | 0.00508 mm | No | Non-Metallic | - | - | IP68 |