- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Material - Frame | Material - Blade | Angle | Approvals | Cable Style | Grip Type | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Ingress Protection | Current Rating | Base Part Number | Output | Failure Rate | Lead Spacing | Number of Channels | Current - Output (Max) | Lead Style | Current - Supply | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Internal Switch(s) | Programmable Features | Feature Pins | Features | IP Rating | Height Seated (Max) | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40A21255 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CSA | Round | Bushing Grip | - | - | Appleton | 40A21255 | 32.26 mm | - | 23.62 mm | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 25PX5 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | 25PX5 | 20.07 mm | - | 11.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 20C2KX0755 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | 20C2KX0755 | 20.83 mm | - | 12.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() TC125104SS Emerson | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | TC125104SS | 26.42 mm | - | 21.59 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() TMC2075075NB Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CSA, UL | Round | Bushing Grip | - | - | Appleton | TMC2075075NB | 19.05 mm | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() 2016T3CDS050N5K Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CSA | Round | Bushing Grip | - | - | Appleton | 2016T3CDS050N5K | 11.51 mm | - | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 20SC2KX0505 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | 20SC2KX0505 | 16 mm | - | 9.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 32PX2KXREX1005X Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | 32PX2KXREX1005X | 33.78 mm | - | 23.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() TMC2X400425NBX Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CSA, UL | Round | Bushing Grip | - | - | Appleton | TMC2X400425NBX | 107.95 mm | - | 93.98 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() TMC2250272NB Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CSA, UL | Round | Bushing Grip | - | - | Appleton | TMC2250272NB | 69.09 mm | - | 57.66 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() TC350268SS Emerson | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | TC350268SS | 68.07 mm | - | 60.96 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 75SA2F250N5K Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CSA | Round | Bushing Grip | - | - | Appleton | 75SA2F250N5K | 61.98 mm | - | 54.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() TMC2150233SS Emerson | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | Straight | CSA, UL | Round | Bushing Grip | - | - | Appleton | TMC2150233SS | 59.18 mm | - | 48.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() 25SC2KX1RA732 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | UL | Round | Bushing Grip | - | - | Appleton | 25SC2KX1RA732 | 22 mm | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 20ST34 Emerson | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | Straight | CSA, UL | Round | Bushing Grip | - | - | Appleton | 20ST34 | 16 mm | - | 9.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | - | ||
![]() CG-50100S Emerson | In Stock | - | - | - | - | - | Steel | - | - | - | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | - | - | Appleton | CG50100S | 15.88 mm | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32E1FX5 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | 2.5 lbs (1.1kg) | Aluminum | Plastic | Straight | CE, cURus, TUV | Round | Bushing Grip | - | 50000 Hrs @ 25°C | Appleton | 32E1FX5 | 33.78 mm | - | 23.62 mm | - | - | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | 3 Wire Leads | - | - | Metallic | - | 15.80W | - | - | IP54 - Dust Protected, Water Resistant | 0.330A | - | - | - | - | - | - | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | 255.0 CFM (7.14m³/min) | 52.0 dB(A) | -- | 0.736 in H2O (183.3 Pa) | - | - | - | Locked Rotor Sensor | IP66 | - | 51.00mm | - | - | ||
![]() CG3150S Emerson | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | Steel | - | - | - | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | -- | - | Appleton | CG3150S | 11.1 mm | - | 7.92 mm | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Hot Swap Controller | Metallic | USB | - | - | 2.3 V ~ 5.5 V | - | - | ISL6185 | - | - | - | 2 | 1.8A | - | 50µA | - | - | - | - | - | - | - | - | - | - | - | Yes | -- | /EN1, /EN2, /FLT1, /FLT2 | Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO | - | - | - | - | - | ||
![]() 63SPX2KX2505 Emerson | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | Nickel Plated Brass | - | - | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | - | Appleton | 63SPX2KX2505 | 59.44 mm | American Technical Ceramics | 45.72 mm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 500V | -55°C ~ 125°C | - | Porcelain Superchip® ATC 100B | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±5% | - | - | - | P90 | - | Metallic | RF, Microwave, High Frequency, Bypass, Decoupling | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Low ESL | IP66, IP67, IP68 | - | - | 0.102 (2.59mm) | - | ||
![]() 32A2F1005 Emerson | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Nickel Plated Brass | - | - | - | Straight | ATEX, cCSAus | Round | Bushing Grip | - | - | Appleton | 32A2F1005 | 26.42 mm | - | 17.02 mm | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | Multi-Voltage Supervisor | Metallic | - | - | - | - | - | - | ICL7665S | Open Drain or Open Collector | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | -- | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - |