- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Angle | Approvals | Cable Style | Grip Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Composition | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | Current - Max | Flux @ Current/Temperature - Test | Wavelength | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMC2X300272AX Emerson | In Stock | - | - | - | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | - | Appleton | TMC2X300272AX | 69.09 mm | 57.66 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() TMC2X350325AX Emerson | In Stock | - | - | - | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | - | Appleton | TMC2X350325AX | 82.55 mm | 66.55 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 20SPX2KX050T5K Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 20SPX2KX050T5K | 16 mm | 9.4 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() TMC2050099NB Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | - | Appleton | TMC2050099NB | 25.15 mm | 17.53 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 25A2F0754 Emerson | In Stock | - | - | - | - | - | Stainless Steel | Straight | CSA | Round | Bushing Grip | - | Appleton | 25A2F0754 | 20.07 mm | 11.18 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 32LPX1255 Emerson | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | -- | Appleton | 32LPX1255 | 27.43 mm | 20.07 mm | - | OSLON® SSL 80 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Last Time Buy | -- | Metallic | Green | 2.7V | 80° | 350mA | 144 lm/W | 1A | 136 lm (121 lm ~ 150 lm) | 528nm (513nm ~ 543nm) | IP66, IP67, IP68 | 0.091 (2.31mm) | ||
![]() 32PX2KXREX5X Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 32PX2KXREX5X | 33.78 mm | 23.62 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 20T30507 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | - | Appleton | 20T30507 | 20.83 mm | 12.45 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP68 | - | ||
![]() 20S16C2KX1RA731 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | - | Appleton | 20S16C2KX1RA731 | 11.51 mm | 6.1 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 90PX2KX5 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 90PX2KX5 | 90.42 mm | 76.2 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 50ST32005 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 50ST32005 | 46.74 mm | 35.31 mm | No | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP68 | - | ||
![]() TMC2X300325AX Emerson | In Stock | - | - | - | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | - | Appleton | TMC2X300325AX | 82.55 mm | 66.55 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 25ST35 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 25ST35 | 22.1 mm | 13.97 mm | No | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP68 | - | ||
![]() CG153200S Emerson | In Stock | - | - | - | - | - | Steel | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | - | Appleton | CG153200S | 45.21 mm | 38.89 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A2F100N5K Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | - | Appleton | 25A2F100N5K | 20.07 mm | 11.18 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 25SPX2K5 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 25SPX2K5 | 22.1 mm | 13.97 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP68 | - | ||
![]() 63PXREX5X Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 63PXREX5X | 55.88 mm | 47.24 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() TMC2X075075SSX Emerson | In Stock | - | - | - | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | - | Appleton | TMC2X075075SSX | 19.05 mm | 12.7 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 20SE1FX0505 Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | - | Appleton | 20SE1FX0505 | 16 mm | 9.4 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 90PXREX5X Emerson | In Stock | - | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | - | Appleton | 90PXREX5X | 79.5 mm | 66.55 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - |