- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Angle | Approvals | Base Product Number | Cable Style | Contact Sizes | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Composition | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Includes | Capacitance @ Vr, F | Screening Level | Reverse Recovery Time (trr) | Features | IP Rating | Product Length (mm) | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63SC2KX2505 Emerson | In Stock | - | - | - | QFN | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 63SC2KX2505 | 59.44 mm | - | 45.47 mm | Surface Mount | -40C to 85C | - | 2(mm) | - | - | Industrial grade | - | Bulk | - | - | - | - | - | Metallic | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | IP66, IP67, IP68 | 1.6(mm) | 0.75(mm) | - | ||
![]() TC075028NB Emerson | In Stock | - | - | - | QFN | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | TC075028NB | 7.11 mm | - | 3.3 mm | Surface Mount | -20C to 70C | - | 2.5(mm) | - | - | Commercial grade | - | Bulk | - | - | - | - | - | Metallic | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | IP66, IP67, IP68 | 3.2(mm) | 0.75(mm) | - | ||
![]() 20SPX2KXREX5X Emerson | In Stock | - | - | - | QFN | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 20SPX2KXREX5X | 16 mm | - | 9.4 mm | Surface Mount | -40C to 85C | - | 2(mm) | - | - | Industrial grade | - | Bulk | - | - | - | - | - | Metallic | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | IP66, IP67, IP68 | 1.6(mm) | 0.75(mm) | - | ||
![]() 75PX2KX300T5K Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 75PX2KX300T5K | 78.49 mm | - | 66.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() 50A2F5 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | - | Round | - | Bushing Grip | Appleton | 50A2F5 | 44.2 mm | - | 35.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() 2016E1FX0507 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA | - | Armored | - | Bushing Grip | Appleton | 2016E1FX0507 | 11.43 mm | - | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() TMCX150A Emerson | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Straight | CSA, UL | - | Round | - | Bushing Grip | Appleton | TMCX150A | 44.2 mm | - | 35.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 2016T30755 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 2016T30755 | 13.21 mm | - | 6.1 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | ||
![]() 63T32504 Emerson | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | Straight | CSA, UL | - | Round | - | Bushing Grip | Appleton | 63T32504 | 65.79 mm | - | 54.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | ||
![]() TMC2125162NB Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA, UL | - | Round | - | Bushing Grip | Appleton | TMC2125162NB | 41.15 mm | - | 33.02 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 63T33005 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 63T33005 | 65.79 mm | - | 54.61 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | ||
![]() 63ST32004 Emerson | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Stainless Steel | Plastic | Straight | CSA, UL | D38999/26FH | Round | 22D | Bushing Grip | Appleton | 63ST32004 | 59.44 mm | TE Connectivity Deutsch Connectors | 45.72 mm | - | - | Bulk | - | Discontinued at Digi-Key | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, DTS | - | Plug Housing | For Female Sockets | 100 | Metallic | Threaded | Crimp | A | Shielded | Environment Resistant | Electroless Nickel | - | 23-35 | Silver | Contacts Not Included | - | - | - | H | - | - | - | - | - | - | - | - | Coupling Nut | IP66, IP68 | - | - | - | ||
![]() 25C2KX5 Emerson | In Stock | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | - | - | DO-203AB | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 25C2KX5 | 26.16 mm | - | 18.29 mm | - | - | - | - | - | - | - | - | Bulk | -- | Obsolete | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 80µA @ 300V | - | 1.8V @ 62.8A | -40°C ~ 125°C | 300V | 30A | - | -- | - | 350ns | - | IP66, IP67, IP68 | - | - | - | ||
![]() CG-37100S Emerson | In Stock | - | - | - | - | - | - | - | - | Steel | - | Straight | CSA, UL | - | Round | - | Bushing Grip with Strain Relief | Appleton | CG37100S | 12.7 mm | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40PX2KXREX1505X Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 40PX2KXREX1505X | 40.39 mm | - | 27.94 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() 25PX2KX0755 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | Bushing Grip | Appleton | 25PX2KX0755 | 26.16 mm | - | 18.29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() 63A2F2504 Emerson | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | Straight | CSA | - | Round | - | Bushing Grip | Appleton | 63A2F2504 | 55.88 mm | - | 47.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 50PXSS2K1RA736 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | UL | - | Round | - | Bushing Grip | Appleton | 50PXSS2K1RA736 | 43.94 mm | - | 35.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() TMC2X125190NBX Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA, UL | - | Round | - | Bushing Grip | Appleton | TMC2X125190NBX | 48.26 mm | - | 39.88 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 25T3CDS075N5K Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | - | Bushing Grip | Appleton | 25T3CDS075N5K | 26.19 mm | - | 18.21 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - |