- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Angle | Approvals | Cable Style | Degree of protection (IP) | Grip Type | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Mounting Styles | Operating Temp Range | Product Depth (mm) | Rad Hardened | RoHS | Usage Level | Packaging | Composition | Pin Count | Screening Level | Coil Suppression Diode | IP Rating | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PX2KX4 Emerson | In Stock | - | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 63PX2KX4 | 65.79 mm | 54.61 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 50SE1FX5 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | - | Bushing Grip | - | Appleton | 50SE1FX5 | 46.74 mm | 35.31 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66 | - | - | - | - | ||
![]() 2016T30504 Emerson | In Stock | - | - | - | Stainless Steel | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | 2016T30504 | 13.21 mm | 6.1 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP68 | - | - | - | - | ||
![]() 40PX5 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 40PX5 | 32 mm | 22.1 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 50PX2KX5 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 50PX2KX5 | 53.09 mm | 40.39 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 20A20755 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | CSA | Round | - | Bushing Grip | - | Appleton | 20A20755 | 13.97 mm | 6.6 mm | - | - | - | - | - | No | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() TC125104 Emerson | In Stock | - | - | - | Aluminum | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | TC125104 | 26.42 mm | 21.59 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 32PX5 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 32PX5 | 26.42 mm | 17.02 mm | - | - | - | - | - | Non-Compliant | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() CG-100125S Emerson | In Stock | - | - | - | Steel | Straight | CSA, UL | Round | - | Bushing Grip with Strain Relief | No | Appleton | CG100125S | 28.58 mm | 25.4 mm | - | - | - | - | No | - | - | - | Metallic | - | - | No | - | - | - | - | - | ||
![]() TMC2X125162SSX Emerson | In Stock | - | - | QFN | Stainless Steel | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | TMC2X125162SSX | 41.15 mm | 33.02 mm | - | Surface Mount | -40C to 85C | 2.5(mm) | - | - | Industrial grade | Bulk | Metallic | 4 | INDUSTRIALC | - | IP66 | 3.2(mm) | - | - | 0.75(mm) | ||
![]() TMC2X100137AX Emerson | In Stock | - | - | - | Aluminum | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | TMC2X100137AX | 34.8 mm | 27.18 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66 | - | - | - | - | ||
![]() TMC2050075NB Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | TMC2050075NB | 19.05 mm | 12.7 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66 | - | - | - | - | ||
![]() 50SC2KX1505 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 50SC2KX1505 | 46.74 mm | 35.31 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 25SC2KX5 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | UL | Round | - | Bushing Grip | - | Appleton | 25SC2KX5 | 22 mm | 14 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() CG250300 Emerson | In Stock | - | - | - | Steel | Straight | CSA, UL | Round | IP66 | Bushing Grip with Strain Relief | - | Appleton | CG250300 | 72.21 mm | 63.5 mm | Lock door | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | 300 | 400 | - | ||
![]() 63ST32505 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 63ST32505 | 59.44 mm | 45.72 mm | - | - | - | - | - | No | - | - | Metallic | - | - | - | IP66, IP68 | - | - | - | - | ||
![]() 63SPX2005 Emerson | In Stock | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | Bushing Grip | - | Appleton | 63SPX2005 | 50.04 mm | 40.13 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() CG3138 Emerson | In Stock | - | - | - | Aluminum | Straight | CSA, UL | Round | - | Bushing Grip with Strain Relief | - | Appleton | CG3138 | 11.1 mm | 7.92 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | ||
![]() CG-75100S Emerson | In Stock | - | - | - | Steel | Straight | CSA, UL | Round | - | Bushing Grip with Strain Relief | - | Appleton | CG75100S | 22.23 mm | 19.05 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | ||
![]() TMC2200272A Emerson | In Stock | - | - | - | Aluminum | Straight | CSA, UL | Round | - | Bushing Grip | - | Appleton | TMC2200272A | 69.09 mm | 57.66 mm | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66 | - | - | - | - |