- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Weight | Angle | Approvals | Base Product Number | Cable Style | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Grip Type | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Package | Power Dissipation (Max) | Primary Material | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Gender | Power (Watts) | Fastening Type | Technology | Voltage - Supply | Orientation | Shielding | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Lead Pitch | Actuator Type | Output Type | Operating Supply Voltage | Failure Rate | Contact Resistance | Note | Illumination Voltage (Nominal) | Inductance | DC Resistance (DCR) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Number of Poles | Illumination | Spread Spectrum Bandwidth | Breaker Type | Control Features | Q @ Freq | Topology | FET Type | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Synchronous Rectifier | Vgs (Max) | Battery Chemistry | Number of Cells | Absolute Pull Range (APR) | Duty Cycle (Max) | Serial Interfaces | Battery Cell Size | Structure | Capacity | FET Feature | Clock Sync | Rechargeability | Output Phases | Features | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20SPX2K5 Emerson | In Stock | - | - | Panel Mount | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | -- | Appleton | 20SPX2K5 | - | 16 mm | - | 9.4 mm | - | - | - | - | - | - | - | - | IEG | - | - | Active | -- | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | -- | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 32A2F100N5K Emerson | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | - | - | - | TO-268 | Nickel Plated Brass | - | Straight | CSA | - | Round | - | - | 60A (Tc) | 10V | - | Bushing Grip | - | - | Appleton | 32A2F100N5K | - | 26.42 mm | - | 17.02 mm | - | 540W (Tc) | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | Linear L2™ | - | - | Active | - | - | - | - | - | - | - | Metallic | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 45 mOhm @ 30A, 10V | 4.5V @ 250µA | - | 10500pF @ 25V | 255nC @ 10V | 200V | - | ±20V | - | - | - | - | - | - | - | - | -- | - | - | - | - | IP66 | - | - | ||
![]() TMC2350376NB Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | TMC2350376NB | - | 95.5 mm | - | 80.26 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CG-7575S Emerson | In Stock | - | - | - | - | - | - | - | - | Steel | - | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Appleton | CG7575S | - | 22.23 mm | - | 19.05 mm | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63E1FW5 Emerson | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | - | Round | Gold | Copper Alloy | - | - | - | Bushing Grip | - | - | Appleton | 63E1FW5 | - | 65.79 mm | Glenair | 54.61 mm | Retail Package | - | Metal | Active | No | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | Metallic | Silver | - | - | Threaded | - | - | C | - | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() 20PX2KX0755 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | 20PX2KX0755 | - | 20.83 mm | Kamaya Inc. | 12.45 mm | Tape & Reel (TR) | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() CG128150S Emerson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Steel | - | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Appleton | CG128150S | - | 38.89 mm | SiTime | 32.54 mm | Strip | - | - | Active | - | - | -40°C ~ 85°C | - | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | Metallic | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | 66.666 MHz | ±25ppm | - | HCMOS, LVCMOS | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() 2016A20755 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | 2016A20755 | - | 8.64 mm | EDAC Inc. | 3.3 mm | Bulk | - | - | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 20E1FW5 Emerson | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | - | Round | Gold | Copper Alloy | - | - | - | Bushing Grip | - | - | Appleton | 20E1FW5 | - | 20.83 mm | Glenair | 12.45 mm | Retail Package | - | Metal | Active | No | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | Metallic | Silver | - | - | Threaded | - | - | C | - | - | - | - | - | - | Passivated | 14-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | IP66 | - | - | ||
![]() CG112125S Emerson | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | Steel | - | Straight | CSA, UL | RN73R2A | Round | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Appleton | CG112125S | - | 31.75 mm | KOA Speer Electronics, Inc. | 28.58 mm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | - | 2 | - | ±50ppm/°C | - | - | 205 kOhms | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 2016E1FW0505 Emerson | In Stock | - | - | - | 28-VFQFN Exposed Pad | - | - | - | 28-QFN (5x5) | Nickel Plated Brass | - | Straight | ATEX, cCSAus | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | 2016E1FW0505 | - | 13.21 mm | - | 6.1 mm | - | - | - | - | No | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ISL6540 | - | - | - | - | Step-Down | - | - | 1 | - | - | Transistor Driver | - | - | - | - | - | - | - | Positive | 2.97 V ~ 22 V | - | - | - | - | Current Limit, Enable, Frequency Control, Power Good, Soft Start | - | Buck | - | 250kHz ~ 2MHz | - | - | - | - | - | - | Yes | - | - | - | - | 100% | -- | - | - | - | - | No | - | 1 | - | IP66 | - | - | ||
![]() TMCX125A Emerson | In Stock | - | - | - | 24-VFQFN Exposed Pad | - | - | - | 24-QFN-EP (4x4) | Aluminum | - | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | TMCX125A | - | 38.1 mm | - | 29.46 mm | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ISL6567 | - | - | - | - | Step-Down | - | - | 2 | - | - | Transistor Driver | - | - | - | - | - | - | - | Positive | 4.9 V ~ 5.5 V | - | - | - | - | Enable, Frequency Control, Soft Start | - | Buck | - | 200kHz ~ 2MHz | - | - | - | - | - | - | Yes | - | - | - | - | 66% | -- | - | - | - | - | No | - | 2 | - | IP66 | - | - | ||
![]() 90T3CDS350N5K Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | - | - | - | - | - | Bushing Grip | - | -- | Appleton | 90T3CDS350N5K | - | 90.4 mm | - | 76.2 mm | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 40T31254 Emerson | In Stock | - | - | Panel Mount | - | - | - | - | - | Stainless Steel | - | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | -- | Appleton | 40T31254 | - | 40.39 mm | - | 27.94 mm | - | - | - | - | - | - | - | - | IEG | - | - | Active | -- | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | -- | - | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 75PX2K5 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | 75PX2K5 | - | 78.49 mm | - | 66.8 mm | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 90E1FX5 Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | 224.53g | Straight | ATEX, cCSAus | - | Round | - | - | - | - | - | Bushing Grip | - | -- | Appleton | 90E1FX5 | - | 90.42 mm | - | 76.2 mm | - | - | - | - | - | 9.6V | - | - | TWICELL | 1.12 L x 0.56 W x 7.87 H (28.4mm x 14.2mm x 200.0mm) | - | Active | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | Battery packs made with NIMH cells include a thermostat. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 8 | - | - | - | AA | Front to Back, 2 Rows x 4 Cells | 1Ah | - | - | Yes | - | - | IP66 | - | - | ||
![]() CG62100S Emerson | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | Steel | - | Straight | CSA, UL | - | Round | - | - | - | - | 50MHz | Bushing Grip with Strain Relief | 7.9MHz | - | Appleton | CG62100S | Iron | 19.05 mm | - | 15.88 mm | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | - | - | - | - | - | Molded | - | Metallic | - | - | - | - | - | - | - | Unshielded | 360mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2µH | 600 mOhm Max | - | - | - | - | - | - | - | 50 @ 7.9MHz | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() 25PX2KXREX5X Emerson | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | 45MHz | Bushing Grip | 2.5MHz | - | Appleton | 25PX2KXREX5X | Ferrite | 26.16 mm | - | 18.29 mm | - | - | - | - | - | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Active | - | - | - | - | - | Molded | - | Metallic | - | - | - | - | - | - | - | Shielded | 610mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18µH | 890 mOhm Max | - | - | - | - | - | - | - | 45 @ 2.5MHz | - | - | - | - | - | 235mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | IP66, IP67, IP68 | -- | -- | ||
![]() 90PX2KX3505 Emerson | In Stock | - | - | - | - | - | 24 | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | 90PX2KX3505 | - | 90.42 mm | - | 76.2 mm | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | Male | - | - | - | - | Vertical | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | 200 V | - | 20 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 63SPXREX2505X Emerson | In Stock | - | - | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | - | - | Appleton | 63SPXREX2505X | - | 50.04 mm | - | 40.13 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - |