- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Material | Angle | Approvals | Brand | Cable Style | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Mounting Styles | RoHS | Shell Sizes | Series | Number of Positions | Composition | Number of Rows | Gender | Subcategory | Termination Style | Product Type | Shell Plating | Product Category | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCX125NB Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA, UL | - | Round | - | - | Bushing Grip | Appleton | TMCX125NB | 38.1 mm | 29.46 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() 63SC2KX2005 Emerson | In Stock | - | - | Gold | Brass | Nickel Plated Brass | Straight | ATEX, CSA, UL | Amphenol Positronic | Round | - | 3 | Bushing Grip | Positronic | 63SC2KX2005 | 59.44 mm | 45.47 mm | - | Through Hole | N | 5 | SDD | 78 Position | Metallic | 4 Row | Male | D-Sub Connectors | Crimp | High Density D-Sub Connectors | Gold | D-Sub High Density Connectors | IP66, IP67, IP68 | - | - | ||
![]() CG250300 Emerson | In Stock | - | - | - | - | Steel | Straight | CSA, UL | - | Round | IP66 | - | Bushing Grip with Strain Relief | Appleton | CG250300 | 72.21 mm | 63.5 mm | Lock door | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | 300 | 400 | ||
![]() 90PX5 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | Bushing Grip | Appleton | 90PX5 | 79.5 mm | 66.55 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() TMC2200272A Emerson | In Stock | - | - | - | - | Aluminum | Straight | CSA, UL | - | Round | - | - | Bushing Grip | Appleton | TMC2200272A | 69.09 mm | 57.66 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() TMC2X150190SSX Emerson | In Stock | - | - | - | - | Stainless Steel | Straight | CSA, UL | - | Round | - | - | Bushing Grip | Appleton | TMC2X150190SSX | 48.26 mm | 39.88 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() 75A25 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA | - | Round | - | - | Bushing Grip | Appleton | 75A25 | 68.07 mm | 61.21 mm | - | - | No | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 32T3CDS125N5K Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA | - | Round | - | - | Bushing Grip | Appleton | 32T3CDS125N5K | 33.91 mm | 23.7 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 40A2F1REL534 Emerson | In Stock | - | - | - | - | Stainless Steel | Straight | CSA | - | Round | - | - | Bushing Grip | Appleton | 40A2F1REL534 | 32.26 mm | 23.62 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() 75PX2KX3004 Emerson | In Stock | - | - | - | - | Stainless Steel | Straight | ATEX, CSA, UL | - | Round | - | - | Bushing Grip | Appleton | 75PX2KX3004 | 78.49 mm | 66.8 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 20E1FX0755 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | - | Round | - | - | Bushing Grip | Appleton | 20E1FX0755 | 20.83 mm | 12.45 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CG3138 Emerson | In Stock | - | - | - | - | Aluminum | Straight | CSA, UL | - | Round | - | - | Bushing Grip with Strain Relief | Appleton | CG3138 | 11.1 mm | 7.92 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC2X300272NBX Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA, UL | - | Round | - | - | Bushing Grip | Appleton | TMC2X300272NBX | 69.09 mm | 57.66 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CG-75100S Emerson | In Stock | - | - | - | - | Steel | Straight | CSA, UL | - | Round | - | - | Bushing Grip with Strain Relief | Appleton | CG75100S | 22.23 mm | 19.05 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() 50SPX2K5 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | Bushing Grip | Appleton | 50SPX2K5 | 46.74 mm | 35.31 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 63ST32505 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | Bushing Grip | Appleton | 63ST32505 | 59.44 mm | 45.72 mm | - | - | No | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 40PXREX1255X Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | Bushing Grip | Appleton | 40PXREX1255X | 32 mm | 22.1 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 50SPXREX5X Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | Bushing Grip | Appleton | 50SPXREX5X | 38.1 mm | 29.46 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 25SC2KX5 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | UL | - | Round | - | - | Bushing Grip | Appleton | 25SC2KX5 | 22 mm | 14 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 20A25 Emerson | In Stock | - | - | - | - | Nickel Plated Brass | Straight | CSA | - | Round | - | - | Bushing Grip | Appleton | 20A25 | 13.97 mm | 6.6 mm | - | - | No | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - |