- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG87100 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG87100 | 25.4 mm | 22.23 mm | - | Metallic | - | ||
![]() 63SPX2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63SPX2005 | 50.04 mm | 40.13 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 32PX2KX1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32PX2KX1255 | 33.78 mm | 23.62 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20ST3CDS050N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 20ST3CDS050N5K | 15.9 mm | 9.5 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25ST31005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25ST31005 | 22.1 mm | 13.97 mm | No | Metallic | IP66, IP68 | ||
![]() 63SPXSS2K1RA736 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | Appleton | 63SPXSS2K1RA736 | 49.78 mm | 40.13 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG9087100S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG9087100S | 25.4 mm | 22.23 mm | - | Metallic | - | ||
![]() TMC2075118A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2075118A | 29.97 mm | 22.1 mm | - | Metallic | IP66 | ||
![]() 2016A2F050N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 2016A2F050N5K | 8.64 mm | 3.3 mm | - | Metallic | IP66 | ||
![]() TC050028SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC050028SS | 7.11 mm | 3.3 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50PX2KXREX2005X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50PX2KXREX2005X | 53.09 mm | 40.39 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 095757 Emerson | In Stock | - | - | Polyamide | Straight | ATEX, CE | Round | Bushing Grip | Appleton | 095757 | 0.02489 mm | 0.00991 mm | No | Non-Metallic | IP66 | ||
![]() 25T3CDS1REL533 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25T3CDS1REL533 | 26.19 mm | 18.21 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20PX2KX5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20PX2KX5K | 20.83 mm | 12.45 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25SPX2KXRX0755X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25SPX2KXRX0755X | 22.1 mm | 13.97 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TMC2350376SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2350376SS | 95.5 mm | 80.26 mm | - | Metallic | IP66 | ||
![]() 75SC2KX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75SC2KX2505 | 72.14 mm | 58.93 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 2016A2F0504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA | Round | Bushing Grip | Appleton | 2016A2F0504 | 8.64 mm | 3.3 mm | - | Metallic | IP66 | ||
![]() 20ST3CDS1REL532 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 20ST3CDS1REL532 | 15.9 mm | 9.5 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 63SPX2KXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63SPX2KXREX5X | 59.44 mm | 45.72 mm | - | Metallic | IP66, IP67, IP68 |