- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75T3CDS300N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 75T3CDS300N5K | 78.51 mm | 66.7 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 100A24005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 100A24005 | 90.93 mm | 75.95 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() 32A2F125N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 32A2F125N5K | 26.42 mm | 17.02 mm | - | Metallic | IP66 | ||
![]() 2016PX2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 2016PX2KX5 | 11.43 mm | 6.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG901838 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG901838 | 7.92 mm | 4.75 mm | - | Metallic | - | ||
![]() 50ST31505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50ST31505 | 46.74 mm | 35.31 mm | No | Metallic | IP66, IP68 | ||
![]() 50SPXREX1505X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SPXREX1505X | 38.1 mm | 29.46 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 75T33505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75T33505 | 78.49 mm | 66.8 mm | No | Metallic | IP66, IP68 | ||
![]() 40E1FW1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 40E1FW1255 | 40.39 mm | 27.94 mm | No | Metallic | IP66 | ||
![]() TC150150NB2RO Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TC150150NB2RO | 34.8 mm | 30.99 mm | - | Metallic | - | ||
![]() 20T30505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20T30505 | 20.83 mm | 12.45 mm | No | Metallic | IP66, IP68 | ||
![]() 20ST3CDS5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 20ST3CDS5K | 15.9 mm | 9.5 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG90112125 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG90112125 | 31.75 mm | 28.58 mm | - | Metallic | - | ||
![]() TMC2X150162NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X150162NBX | 41.15 mm | 33.02 mm | - | Metallic | IP66 | ||
![]() 2016T3CDS1RA531 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 2016T3CDS1RA531 | 11.51 mm | 6.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG903138 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG903138 | 11.1 mm | 7.92 mm | - | Metallic | - | ||
![]() TMC2X150190NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X150190NBX | 48.26 mm | 39.88 mm | - | Metallic | IP66 | ||
![]() 20PX2K5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20PX2K5 | 20.83 mm | 12.45 mm | - | Metallic | IP66, IP68 | ||
![]() 75A2F3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 75A2F3505 | 68.07 mm | 61.21 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20A2F0504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA | Round | Bushing Grip | Appleton | 20A2F0504 | 13.97 mm | 6.6 mm | - | Metallic | IP66 |