- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90A2F3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 90A2F3505 | 80.01 mm | 66.55 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20S16PXSS2KR531 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | Appleton | 20S16PXSS2KR531 | 8.71 mm | 3.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25T3CDS075T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25T3CDS075T5K | 26.19 mm | 18.21 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TMC2X100118SSX Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X100118SSX | 29.97 mm | 22.1 mm | - | Metallic | IP66 | ||
![]() 32A21255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 32A21255 | 26.42 mm | 17.02 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() TMC2200200A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2200200A | 50.8 mm | 41.91 mm | - | Metallic | IP66 | ||
![]() 40PX2KXREX1255X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX2KXREX1255X | 40.39 mm | 27.94 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20T30504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | 20T30504 | 20.83 mm | 12.45 mm | - | Metallic | IP66, IP68 | ||
![]() TMC2X350376SSX Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X350376SSX | 95.5 mm | 80.26 mm | - | Metallic | IP66 | ||
![]() 20A2F5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 20A2F5 | 13.97 mm | 6.6 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 095757 Emerson | In Stock | - | - | Polyamide | Straight | ATEX, CE | Round | Bushing Grip | Appleton | 095757 | 0.02489 mm | 0.00991 mm | No | Non-Metallic | IP66 | ||
![]() 32A21005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 32A21005 | 26.42 mm | 17.02 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() TMC2350376SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2350376SS | 95.5 mm | 80.26 mm | - | Metallic | IP66 | ||
![]() 25ST3CDS1REL533 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25ST3CDS1REL533 | 22 mm | 14 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20LPXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20LPXREX5X | 16 mm | 9.91 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG906250S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG906250S | 19.05 mm | 15.88 mm | - | Metallic | - | ||
![]() 20SPXREX0505X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20SPXREX0505X | 11.68 mm | 6.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG907575 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG907575 | 22.23 mm | 19.05 mm | - | Metallic | - | ||
![]() 75T33005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75T33005 | 78.49 mm | 66.8 mm | No | Metallic | IP66, IP68 | ||
![]() 20PX2KXREX0755X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20PX2KXREX0755X | 20.83 mm | 12.45 mm | - | Metallic | IP66, IP67, IP68 |