- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63SA22005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 63SA22005 | 50.04 mm | 41.4 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() 50SA2F150N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 50SA2F150N5K | 38.1 mm | 30.99 mm | - | Metallic | IP66 | ||
![]() 40A2F150N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 40A2F150N5K | 32.26 mm | 23.62 mm | - | Metallic | IP66 | ||
![]() TC100079SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC100079SS | 20.07 mm | 15.49 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25T3CDS100T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25T3CDS100T5K | 26.19 mm | 18.21 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 2016PX2KX0505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 2016PX2KX0505 | 11.43 mm | 6.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25T3CDS100N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25T3CDS100N5K | 26.19 mm | 18.21 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50SA2F2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 50SA2F2005 | 38.1 mm | 30.99 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25SC2KX1005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | Appleton | 25SC2KX1005 | 22 mm | 14 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 20SE1FX0507 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Armored | Bushing Grip | Appleton | 20SE1FX0507 | 16 mm | 9.4 mm | - | Metallic | IP66 | ||
![]() 90A2F4 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA | Round | Bushing Grip | Appleton | 90A2F4 | 80.01 mm | 66.55 mm | - | Metallic | IP66 | ||
![]() 50SPX2K2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SPX2K2005 | 46.74 mm | 35.31 mm | - | Metallic | IP66, IP68 | ||
![]() CG137125 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG137125 | 38.1 mm | 34.93 mm | - | Metallic | - | ||
![]() 75A2F300N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 75A2F300N5K | 68.07 mm | 61.21 mm | - | Metallic | IP66 | ||
![]() CG90125125 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG90125125 | 34.93 mm | 31.75 mm | - | Metallic | - | ||
![]() TMC2050099A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2050099A | 25.15 mm | 17.53 mm | - | Metallic | IP66 | ||
![]() 50ST3CDS5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 50ST3CDS5K | 46.71 mm | 35.2 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 16A2F5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 16A2F5 | 8.64 mm | 3.3 mm | - | Metallic | IP66 | ||
![]() 25SPX2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25SPX2KX5 | 22.1 mm | 13.97 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TC300220SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC300220SS | 55.88 mm | 47.24 mm | - | Metallic | IP66, IP67, IP68 |