- Angle
- Approvals
- Cable Style
- Composition
- Grip Type
- Manufacturer
- Manufacturer Part Number
- Material
- Maximum Cable Diameter (mm)
- Minimum Cable Diameter (mm)
- IP Rating
- RoHS
Attribute column
Manufacturer
Emerson Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90C2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 90C2KX5 | 90.42 mm | 76.2 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG90-62100S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG9062100S | 19.05 mm | 15.88 mm | - | Metallic | - | ||
![]() CG9075125 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG9075125 | 22.23 mm | 19.05 mm | - | Metallic | - | ||
![]() CG90-3750S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG903750S | 12.7 mm | 9.53 mm | - | Metallic | - | ||
![]() 63PX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63PX2505 | 55.88 mm | 47.24 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25SE1FX0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 25SE1FX0755 | 22.1 mm | 13.97 mm | - | Metallic | IP66 | ||
![]() 095802 Emerson | In Stock | - | - | Polyamide | Straight | ATEX, CE | Round | Bushing Grip | Appleton | 095802 | 0.01397 mm | 0.00711 mm | No | Non-Metallic | IP68 | ||
![]() 63SPX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63SPX2505 | 50.04 mm | 40.13 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 90C2KX3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 90C2KX3505 | 90.42 mm | 76.2 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 40A2F5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 40A2F5 | 32.26 mm | 23.62 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TC250174SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC250174SS | 44.2 mm | 35.56 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TMC2075118SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2075118SS | 29.97 mm | 22.1 mm | - | Metallic | IP66 | ||
![]() 50T34 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | 50T34 | 53.09 mm | 40.39 mm | - | Metallic | IP66, IP68 | ||
![]() 50PX2KX2004 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50PX2KX2004 | 53.09 mm | 40.39 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TC125127 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC125127 | 32.26 mm | 27.94 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG375400 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG375400 | 101.6 mm | 95.25 mm | - | Metallic | - | ||
![]() TC350315SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC350315SS | 80.01 mm | 66.55 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 40PX1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX1255 | 32 mm | 22.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50T3CDS200N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 50T3CDS200N5K | 53.11 mm | 40.41 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50SE1FW1505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 50SE1FW1505 | 46.74 mm | 35.31 mm | No | Metallic | IP66 |