- Approvals
- Composition
- Connection Type
- Manufacturer
- Manufacturer Part Number
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
Attribute column
Manufacturer
Emerson Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Manufacturer | Manufacturer Part Number | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Part Status | Composition | Technology | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature | Connection Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPC75 Emerson | In Stock | - | - | - | - | - | UL | - | - | Appleton | TPC75 | - | - | - | - | - | Malleable Iron | - | - | - | - | - | - | - | - | - | Threaded | ||
![]() TPC100 Emerson | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | UL | 6A (Tc) | 10V | Appleton | TPC100 | 250W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarP2™ | Active | Malleable Iron | MOSFET (Metal Oxide) | N-Channel | 2.4 Ohm @ 500mA, 10V | 5V @ 1mA | 2830pF @ 25V | 92nC @ 10V | 1200V | ±30V | -- | Threaded |