- RoHS
- Diameter
- Length
- Material
- Series
- Attachment Method
- Colour outer sheath
- Conductor category
- Core identification
- Flame retardant
- Height Off Base (Height of Fin)
- Low smoke (according to EN 61034-2)
Attribute column
Manufacturer
Emerson Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Colour outer sheath | Conductor category | Core identification | Flame retardant | Low smoke (according to EN 61034-2) | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Series | Part Status | Type | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Enclosure Type | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G7F01121C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01184C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G7F01093C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27-9250 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5A01184C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G7F01144C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01117C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 14.7 mm | - | ||
![]() G5A01104C Emerson | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | Push Pin | 1.181 (30.00mm) | 6.77°C/W @ 100 LFM | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() G4A01084C Emerson | In Stock | - | - | - | - | - | - | Blue | Class 5 = flexible | Colour + rings | According to IEC/EN 60332-1-2 | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 81 | 4 | 500 | 300 | 10.8 | -40 - 70 | -5 - 70 | Compliant | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01152C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 14.7 mm | - | ||
![]() 78138163126 Emerson | In Stock | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1590 | - | - | Wide Trapezoid | - | - | - | - | - | Multipurpose | IP54 | - | - | - | ||
![]() G5A01084C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01104C Emerson | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | pushPIN™ | Active | Top Mount | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() G5A01216C Emerson | In Stock | - | - | - | - | - | - | White | Class 5 = flexible | Colour + rings | According to IEC/EN 60332-1-2 | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 48 | 0.75 | 500 | 300 | 6.4 | -40 - 70 | -5 - 70 | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01121C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01072C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01216C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5A01121C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01229C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4A01192C Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |