- Manufacturer
- Manufacturer Part Number
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Packaging
- Mount
- Voltage, Rating
- Composition
- Tolerance
- Height
- Length
Attribute column
Manufacturer
Emerson Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Manufacturer | Manufacturer Part Number | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Coil Voltage (DC) | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86T125 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8485-E Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8486-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8486-C Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8486-F Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | 8486-F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8488-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ85075 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | BJ85075 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4S-3/4-DR Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4SAB-SPL Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4SR Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-125FL Emerson | In Stock | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-943 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | ||
![]() 1C20-101 Emerson | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | 0.49 Nm (4.3 Lb-In) | - | -40°C ~ 115°C | Bulk | Yi | Active | Green | - | 0.200 (5.08mm) | - | 12-28 AWG | 300V | - | 4 | 15A | - | - | - | 9 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | - | ||
![]() 586-105111 Emerson | In Stock | - | - | Chassis, Panel, Right Angle | - | Thermoplastic | Steel | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK224 | Active | Black | 1 | 0.250 (6.35mm) | 10A | 18-22 AWG | - | 23 | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | - | 23 | -- | UL94 V-0 | ||
![]() 3L01-165 Emerson | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK403 | Active | Black | 1 | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 20 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 20 | Flange | UL94 V-0 | ||
![]() 3L01-230 Emerson | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK510 | Active | Black | 1 | 0.374 (9.50mm) | 30A | 10-12 AWG | - | 20 | - | - | Barrier Block | Closed | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 20 | Flange | UL94 V-0 | ||
![]() 90-T40M1 Emerson | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK112 | Active | -- | 1 | 0.433 (11.00mm) | 20A | 12-22 AWG | - | 29 | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | - | 29 | Flange | UL94 V-0 | ||
![]() 3L01-250 Emerson | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK612 | Active | Black | 1 | 0.394 (10.00mm) | 25A | 12-22 AWG | - | 23 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 23 | -- | UL94 V-0 | ||
![]() 154-913 Emerson | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK402 | Active | Black | 1 | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 30 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 30 | -- | UL94 V-0 | ||
![]() 3L05-13 Emerson | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK502 | Active | Black | 1 | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 24 | - | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 24 | Cover | UL94 V-0 |