- Input Voltage
- Manufacturer
- Manufacturer Part Number
- Nominal Input Voltage
- Approvals
- Efficiency
- Max Output Power
- Output Current
- IP Rating
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
Attribute column
Manufacturer
Emerson LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Efficiency | Output Current | Spread Spectrum Bandwidth | Nominal Input Voltage | Max Output Power | Absolute Pull Range (APR) | Input Voltage | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APMS100C105HD41 Emerson | In Stock | - | - | - | - | CSA, UL | Appleton | APMS100C105HD41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | 410 mA | - | 380 VAC, 415 VAC, 480 VAC | 100 W | - | 347-480 VAC | IP66 | - | - | ||
![]() CMLEDBH Emerson | In Stock | - | - | - | - | - | Appleton | CMLEDBH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC, 415 VAC, 480 VAC | - | - | 347-480 VAC | - | - | - | ||
![]() APMS150C105UD68 Emerson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | UL | Appleton | APMS150C105UD68 | SiTime | Strip | Active | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V | 77.76 MHz | ±25ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | 90 % | 680 mA | - | 120 VAC, 240 VAC, 277 VAC, 250 VDC, 300 VDC | 150 W | - | 90-305 VAC, 125-300 VDC | IP67 | 0.031 (0.80mm) | - | ||
![]() APMS150C105UD93 Emerson | In Stock | - | - | - | - | UL | Appleton | APMS150C105UD93 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | 930 mA | - | 120 VAC, 240 VAC, 277 VAC, 250 VDC, 300 VDC | 150 W | - | 90-305 VAC, 125-300 VDC | IP67 | - | - | ||
![]() APMS050C135UD10 Emerson | In Stock | - | - | - | - | UL | Appleton | APMS050C135UD10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 % | 1,000 mA | - | 120 VAC, 240 VAC, 277 VAC, 250 VDC, 300 VDC | 50 W | - | 90-305 VAC, 125-300 VDC | - | - | - | ||
![]() APMS100C105HD36 Emerson | In Stock | - | - | - | - | CSA, UL | Appleton | APMS100C105HD36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | 360 mA | - | 380 VAC, 415 VAC, 480 VAC | 100 W | - | 347-480 VAC | IP66 | - | - | ||
![]() APMS100C105HD48 Emerson | In Stock | - | - | - | - | CSA, UL | Appleton | APMS100C105HD48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | 480 mA | - | 380 VAC, 415 VAC, 480 VAC | 100 W | - | 347-480 VAC | IP66 | - | - | ||
![]() APMS100C105HD59 Emerson | In Stock | - | - | - | - | CSA, UL | Appleton | APMS100C105HD59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 % | 595 mA | - | 380 VAC, 415 VAC, 480 VAC | 100 W | - | 347-480 VAC | IP66 | - | - |