- Base Product Number
- Body Finish
- Body Material
- Cable Group
- Center Contact Material
- Center Contact Plating
- Connector Style
- Connector Type
- Contact Termination
- Dielectric Material
- Fastening Type
- Features
Attribute column
Manufacturer
Emerson AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Fastening Type | Power Rating | Ingress Protection | Number of Outputs | Output Voltage | Housing Color | Impedance | Connector Style | Number of Ports | Output Current | Output Power | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Load Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPS53-M Emerson | In Stock | - | - | Free Hanging (In-Line) | - | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 21_SMB-50 | 4 GHz | Huber+Suhner, Inc. | Bulk | Active | -65°C ~ 165°C | - | Jack, Female Socket | Snap-On | 60 W | - | 1 | 12 V | Gold | 50Ohm | SMB | 1 | 5 A | 60 W | 500 | Crimp | - | - | Gold | RG-174, 188, 316 | Crimp | 0 A | - | 33 mm | 101.6 mm | 44.5 mm | ||
![]() IHP SW MODULE (73-936-0048) Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |