- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | Input Frequency | Manufacturer | Manufacturer Part Number | Mounting | Power Factor Correction | RoHS | Voltage-Output 1 | Operating Temperature | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Output Type | Max Output Current | Output Current | Output Power | Current - Output 1 | Max Output Power | Power | Overload Protection | Nominal Input Voltage (AC) | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDN2024100C Emerson | In Stock | - | - | - | - | - | CE, cULus, cURus | 48 Hz, 125 Hz | Appleton | SDN2024100C | DIN Rail | Yes | Yes | - | -40-185 °F | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | Yes | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | ||
![]() MP6-3Q-0M Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Y-3Y-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3Q-3Q-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-B4-A4-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3U-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-1D-1C-1C-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH454QS3QS4Z Emerson | In Stock | - | - | - | - | - | CE, cURus | 48 Hz, 125 Hz | Appleton | SH454QS3QS4Z | DIN Rail | - | Yes | - | -40-158 °F | - | - | - | - | - | 1 | - | - | - | - | 92 A | - | - | - | 2,000 W | Yes | 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | ||
![]() VS8-K2-B8-B0-G80-05-407-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-1B-1C-1D-1E-1F-4EE-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L3-L3-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-A2-G44-E55-F242-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLP110-9924J Emerson | In Stock | - | - | - | 20 | - | - | - | - | - | - | - | Compliant | 24 V | - | 50 °C | 0 °C | - | - | 76.2 mm | 1 | 75 % | 24 V | - | 3.2 A | 4.6 A | 80 W | 3.2 A | 110 W | - | - | - | 32.004 mm | 165.1 mm | 76.2 mm | - | ||
![]() IMP8-2D/2E/1Q/HUP-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3P-3P-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-1W-4LL-4QE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-1W-4QE-LLE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACV12N1.7 Emerson | In Stock | - | - | Chassis Mount | - | 1.1 kg | CE | - | - | - | - | - | Non-Compliant | 12 V | - | 70 °C | 0 °C | 115 W | 20 W | 123 mm | 1 | 60 % | 12 V | Fixed | 1.7 A | 1.7 A | 115 W | 1.7 A | - | - | - | - | 41.148 mm | 122.936 mm | 101.346 mm | Unknown | ||
![]() MP4-1S-1S-1M Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-1U-1U-4LE-4NN-LLL-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |