- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | RoHS | Voltage-Output 1 | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Output Type | Max Output Current | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Isolation Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACV12N1.7 Emerson | In Stock | - | - | Chassis Mount | - | 1.1 kg | CE | Non-Compliant | 12 V | 70 °C | 0 °C | 115 W | 20 W | 123 mm | 1 | 60 % | 12 V | Fixed | 1.7 A | 1.7 A | 115 W | - | 1.7 A | - | - | - | 41.148 mm | 122.936 mm | 101.346 mm | - | Unknown | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS53(-I) Emerson | In Stock | - | - | Chassis Mount | 8 | - | CB, CE | Compliant | 12 V | 80 °C | -40 °C | - | 55 W | 50.8 mm | 1 | 85 % | 12 V | - | 5 A | 5 A | 60 W | - | 5 A | - | 60 W | - | 33.02 mm | 101.6 mm | 50.8 mm | No | - | ||
![]() MP4-2D-2I-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLP110-9608 Emerson | In Stock | - | - | Chassis Mount | 20 | 283 g | - | Compliant | 12 V | 50 °C | 0 °C | - | 80 W | 76.2 mm | 3 | 75 % | 12 V | - | 13 A | - | 110 W | 5 V | - | -12 V | 110 W | 3 kV | 32.004 mm | 165.1 mm | 76.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-1S-1S-1M Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-K2-B2-B3-00-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-1U-1U-4LE-4NN-LLL-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-1L-1L-1Q-1V-4NN-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L3-B3-20-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3L-2E-1D-1E-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS6-E33-00-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-3Q-4LE-00-A Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3S-3S-3M Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L2-K2-B1-01-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-A1-A2-A3-B3-00-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |