- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Contact Finish Mating | Input Frequency | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | MSL | Package | Product Status | RoHS | Voltage-Output 1 | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Current Rating | Pitch - Mating | Number of Outputs | Contact Finish - Post | Efficiency | Output Voltage | Max Output Current | Contact Resistance | Note | Inductance | Max Supply Voltage | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Max Input Voltage | Size | Current - Output 1 | Min Output Voltage | Max Output Power | Frequency Range | Termination Post Length | Pitch - Post | Nominal Output Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Current Ratio | Nominal Input Voltage (AC) | Primary Current | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP6-2E-1L-4NN-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-1D-4LL-4LQ-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L0-L0-21-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCP30S12B-DN Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | CE | - | 48 Hz, 125 Hz | - | Appleton | SCP30S12BDN | - | DIN Rail | - | - | - | Yes | - | -13-149 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Q-NNE-05 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Compliant | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2D-1B-1E-05 Emerson | In Stock | - | - | - | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 14 (1 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | Compliant | - | -55°C ~ 105°C | Bulk | 700 Elevator Strip-Line™ | Active | - | Solder | SIP | - | - | - | - | - | - | 1.5A | 0.100 (2.54mm) | - | Tin | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | 0.100 (2.54mm) | - | - | - | Elevated | - | - | - | - | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | UL94 V-0 | - | - | ||
![]() MP8-3H-1N-1Q-1Q-00 Emerson | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | -5...+50°C | - | 855 | - | - | - | Solid Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - uH | - | - | - | - | - | - | 60x80,9x52mm | - | - | - | - | - | - | - | - | - | - | 50:1 | - | 50A | - | - | - | - | - | - | - | - | ||
![]() MP1-3L-3L-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS153-C Emerson | In Stock | - | - | Chassis, Chassis Mount | - | 16 | - | 800 g | - | - | - | CB, CE | - | - | - | - | - | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 50 °C | 0 °C | - | 150 W | 110 W | 108 mm | - | - | 1 | - | 75 % | 15 V | 9.1 A | - | - | - | 264 V | 12.5 A | 150 W | 15 V | 85 V | 264 V | - | 9.1 A | 12 V | 75 W | - | - | - | 15 V | 85 V | 264 V | - | - | - | - | 38.1 mm | 215.9 mm | 107.95 mm | - | - | - | No | No SVHC | ||
![]() MP4-1X-1X-1X-1X-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-1L-1Q-1Q-1W-1W-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Q-2L-1E-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-2D-2E-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-2E-1L-1F-4LA-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-D4-D4-21-415-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2D-2E-1L-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Y-1L-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-2E-1H-4QQ-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-K5-04-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |