- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | Degree of protection (IP) | Mfr | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | RoHS | Type of electric connection | Voltage type for actuating | Voltage-Output 1 | With detachable clamps | Series | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Lead Pitch | Efficiency | Output Voltage | Output Type | Max Output Current | Dielectric | Polarity | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Output Current | Output Power | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Max Input Current | Nominal Output Voltage | Input Current | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTC600-ACNR16S1J Emerson | In Stock | - | - | Rack | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12.95 V | - | - | - | - | 45 °C | -5 °C | - | - | 600 W | 81.4 mm | 2 | - | - | - | - | 7.6 A | - | - | - | - | 6.6 A | - | 600 W | 3.63 V | - | - | - | 600 W | - | - | - | I²C | 73.406 mm | 187.198 mm | 59.436 mm | No | - | - | ||
![]() LPS174-C Emerson | In Stock | - | - | Chassis Mount | 15 | 850 g | CB, CE | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 15 V | - | - | - | - | 50 °C | 0 °C | - | 175 W | 110 W | 180 mm | 1 | - | 75 % | 15 V | - | 7.3 A | - | - | - | - | - | 12 A | 175 W | - | - | - | 7.3 A | 130 W | - | - | - | - | 38.1 mm | 216 mm | 108 mm | - | - | - | ||
![]() IMP4-3W0-1Q0-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS63-M Emerson | In Stock | - | - | Chassis Mount | 10 | 340.194306 g | CE | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12 V | - | - | - | - | 50 °C | 0 °C | - | 80 W | 60 W | 76.2 mm | 1 | - | 70 % | 12 V | - | 5 A | - | - | - | - | - | 5 A | 60 W | - | - | - | 5 A | 60 W | - | - | - | - | 42.926 mm | 127 mm | 76.2 mm | - | - | - | ||
![]() AD5012N2LM-0001 Emerson | In Stock | - | - | - | 2 | - | CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12.5 V | - | - | - | - | 40 °C | 5 °C | - | - | - | 65 mm | 1 | - | 80 % | 12 V | Fixed | 4.16 A | - | Positive | - | - | 2 A | 4.16 A | 50 W | - | - | - | 4.16 A | 50 W | - | - | 2 mA | - | - | 65 mm | - | No | - | - | ||
![]() MP6-1X-1X-1X-1X-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-A2-H244-H244-H335-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS44 Emerson | In Stock | - | - | Chassis, Chassis Mount | 10 | 226.796213 g | CB, CE, CSA, EN, NEMKO, UL | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 15 V | - | - | - | - | 50 °C | 0 °C | - | 55 W | 40 W | 50.8 mm | 1 | - | 70 % | 15 V | - | 2.6 A | - | - | 264 V | 85 V | - | 3.6 A | 55 W | - | 85 V | 264 V | 2.6 A | 55 W | 1 A | 15 V | - | - | 28.956 mm | 127 mm | 76.2 mm | No | Unknown | Lead Free | ||
![]() VS1-B2-H332-00-CE Emerson | In Stock | - | - | - | - | 5.44 kg | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1.1 kW | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | 279 mm | 127 mm | - | - | - | ||
![]() VS3-L6-A4-00-599-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-1L-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS252CF Emerson | In Stock | - | - | Through Hole | 17 | 1.18 kg | CB, CE | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 V | - | - | 2 % | Radial | 125 °C | -55 °C | 1.2 nF | - | 250 W | 2.29 mm | 1 | 5.08 mm | 75 % | 5 V | - | 50 A | C0G | - | - | - | - | 50 A | 250 W | - | - | - | 50 A | 250 W | - | - | - | - | 50.8 mm | 7.37 mm | 127 mm | No | - | Lead Free | ||
![]() MP1-3R-2R-2Q-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Q-2L-00 Emerson | In Stock | - | - | - | 10 | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-1W-1W-1W-00 Emerson | In Stock | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP1-3D0-3E0-1L0-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3R-1Q-1U-00 Emerson | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-L5-A2-G33-00-627-CE Emerson | In Stock | - | - | - | - | - | - | Other | - | 5 | 3 | 0 | 0 | - | - | 19.2 - 26.4 | 19.2 - 26.4 | Compliant | Other | AC | - | No | - | - | - | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 | - | - | - |