- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | RoHS | Voltage-Output 1 | Packaging | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Output Current | Output Power | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Max Output Power | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLP110-9917 Emerson | In Stock | - | - | Chassis Mount | 20 | - | - | Compliant | 48 V | Bulk | 50 °C | 0 °C | - | 80 W | - | 1 | 75 % | 48 V | 1.6 A | - | - | - | - | - | - | - | 110 W | - | 4 kV | - | - | - | - | 32.004 mm | 165.1 mm | 76.2 mm | No | - | - | ||
![]() MP8-3X-1X-30 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-2E-1D-1E-1N-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP8-3H-1H-1J-1J-03-A Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-C3-00-574-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-B2-A0-A4-A4-00-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2F-1A-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVS1-5H0-1H0-5H0-70-A Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3V-2V-30 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPT41 Emerson | In Stock | - | - | Chassis Mount | 10 | 226.796213 g | CB, CE, CSA, NEMKO, UL | Compliant | 3.3 V | - | 50 °C | 0 °C | - | 40 W | 76.2 mm | 3 | 60 % | 12 V | 1.5 A | - | 55 W | 5 V | - | - | 4 A | 12 V | 55 W | - | - | 1.5 A | - | - | 500 mA | 28.956 mm | 127 mm | 76.2 mm | No | - | - | ||
![]() VS3-B0-A2-G33-G33-02-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCM300Q-T-4 Emerson | In Stock | - | - | Chassis Mount | - | 800 g | CB, CCC, CSA, UL, VDE | Compliant | 24 V | - | 70 °C | -40 °C | 310 W | 310 W | 41 mm | 1 | 91 % | 5 V | 12.5 A | 12.5 A | 300 W | - | 90 V | 264 V | 12.5 A | - | 310 W | 24 V | - | - | 90 V | 264 V | - | 40.894 mm | 177.8 mm | 101.6 mm | - | Unknown | Lead Free | ||
![]() MP1-3V-2V-4LL-4QE-30 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMP1T-S2N-S2N-S2Q-S2Q-30-B Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-D6-D6-23-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L2-L2-20-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3R-3R-1U-01 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3U-3U-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L2-L0-00-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Y-LLE-NNE-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |