- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | Input Frequency | Manufacturer | Manufacturer Part Number | Mounting | Power Factor Correction | RoHS | Voltage-Output 1 | Operating Temperature | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Output Type | Max Output Current | Polarity | Max Current Rating | Output Current | Output Power | Current - Output 1 | Max Output Power | Input Current | Overload Protection | Nominal Input Voltage (AC) | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5012N2LM-0001 Emerson | In Stock | - | - | - | 2 | - | CSA, UL, VDE | - | - | - | - | - | Compliant | 12.5 V | - | 40 °C | 5 °C | - | 65 mm | 1 | 80 % | 12 V | Fixed | 4.16 A | Positive | 2 A | 4.16 A | 50 W | 4.16 A | 50 W | 2 mA | - | - | - | 65 mm | - | No | - | ||
![]() MP4-2E-4LL-4QE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS354-CF Emerson | In Stock | - | - | Chassis Mount | 19 | 1.63 kg | CB, CE | - | - | - | - | - | Compliant | 15 V | - | 50 °C | 0 °C | 350 W | 127 mm | 1 | 75 % | 15 V | - | 23.3 A | - | - | 23.3 A | 350 W | 23.3 A | 350 W | - | - | - | 63.5 mm | 273.8 mm | 127 mm | No | Lead Free | ||
![]() MP1-3Q-2H-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3W-3W-30 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3E-2F-1L-1L-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-3L0-1H0-1L0-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-D2-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Q-1L-4LE-LLL-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Q-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L4-B4-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-D8-D8-20-451-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-H233-H244-10-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDN1024480C Emerson | In Stock | - | - | - | - | - | CE, cULus, cURus | 48 Hz, 125 Hz | Appleton | SDN1024480C | DIN Rail | Yes | Yes | - | -40-185 °F | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | Yes | 347 VAC, 380 VAC | - | - | - | - | - | ||
![]() MP6-4NE-4NQ-NNE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-L5-B5-21-525-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-A2-A2-G13-G13-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-1D-4LL-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |