- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Core Material | Alternate PN | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting Hole Dia. (mm) | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Thread Length (mm) | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Orientation | Shielding | Depth | Number of Conductors | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Wire Gauge | Note | Max Supply Voltage | Min Supply Voltage | Termination Type | Output Current | Accessory Type | Output Power | Jacket Color | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Temperature Range | Max Output Power | Voltage - Output 4 | Nominal Output Voltage | Current - Output 2 | Current - Output 3 | Outer Diameter | Input Voltage | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-K6-K6-00-CE Emerson | In Stock | - | - | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | RLTCG 9 90 | - | - | - | - | - | 15.2 | - | - | - | - | Compliant | 8.1 | - | - | - | - | - | - | - | - | - | - | Black | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to + 100C | - | - | - | - | - | - | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | 94V-2 | - | ||
![]() MP8-3H-3H-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | PUR | Murrelektronik | 7000-C0101-6380000 | - | - | - | - | - | - | Compliant | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 5 | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.276 | - | - | - | - | - | - | - | - | - | ||
![]() IVS1-3D0-2E0-3H0-1O0-00-A Emerson | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DFN6 | - | Yes | - | - | - | -40...+125°C | LTC3025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,4-3,6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max.5,5V | - | - | - | - | - | - | - | - | ||
![]() MP8-3I-3I-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hoffman | F66L12 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-3K-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-78421-9652000 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3L-3Q-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-D8-02-436-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3U-1N-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | - | 0.5 % | 50 ppm/°C | 29.1 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | ||
![]() LPS352-CEF Emerson | In Stock | - | - | Chassis Mount | - | 19 | - | - | 1.64 kg | - | - | CB, CE | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 V | - | - | - | - | - | 50 °C | 0 °C | - | - | 350 W | 350 W | - | - | 127 mm | - | 1 | 75 % | 5 V | 70 A | - | - | - | - | - | 70 A | - | 350 W | - | - | - | - | 70 A | - | - | 350 W | - | - | - | - | - | - | - | 63.5 mm | 273.8 mm | 127 mm | - | - | - | Lead Free | ||
![]() MP8-3R-2R-30 Emerson | In Stock | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | Thru-Hole | - | - | - | Compliant | - | - | - | -55°C to +125°C | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-2E-1D-4LL-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3Q-3Q-31 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3W-0N Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-L5-B5-20-540-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | PUR | Murrelektronik | 7000-C0101-6300000 | - | - | - | - | - | - | Compliant | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 3 | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.161 | - | - | - | - | - | - | - | - | - | ||
![]() VS6-L4-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | Active | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3N-2N-2W-33 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L0-B0-G21-20-420-CE Emerson | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P1P2P3-M3R0 | - | - | - | (1) 120V Receptacle | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() NTQ123 Emerson | In Stock | - | - | Chassis, Chassis Mount, Screw | - | 16 | - | - | 630 g | - | - | CB, CE, CSA, EN, IEC, NEMKO, UL, VDE | - | - | - | - | - | - | - | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | 50 °C | 0 °C | - | - | 120 W | 70 W | - | - | 101.6 mm | - | 4 | 65 % | 5 V | 1 A | - | - | 264 V | 85 V | - | 25 A | - | 120 W | - | 5 V | 85 V | 264 V | 14 A | 12 V | - | 120 W | -12 V | -12 V | 12.5 A | 1 A | - | - | - | 38.1 mm | 177.8 mm | 101.6 mm | No | Unknown | - | Lead Free | ||
![]() IMP4-5H0-4NN-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-L5-00-554-CE Emerson | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Rittal | 9977485 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS 8 Baying System, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |