- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Memory Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Output Voltage | Max Output Current | Failure Rate | Current - Supply (Disable) (Max) | Max Current Rating | Memory Size | Wire/Cable Type | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Clock Frequency | Spread Spectrum Bandwidth | Access Time | Memory Format | Memory Interface | Current - Average Rectified (Io) | Write Cycle Time - Word, Page | Max Output Power | Absolute Pull Range (APR) | Voltage - Peak Reverse (Max) | Features | Memory Organization | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP6-3W-1E-4NN-00 Emerson | In Stock | - | - | - | Wide 1812 (4532 Metric), 1218 | - | - | WK73R2J | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | - | WK73R | 0.122 L x 0.181 W (3.10mm x 4.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 210 Ohms | - | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() UMP1C-S2I-S2X-S2X-DOO-20-A Emerson | In Stock | - | - | Chassis Mount | 4-Square, NB | - | NB | 679-2 | - | Microchip Technology | Bulk | Active | Compliant | -65°C ~ 150°C (TJ) | - | MIL-PRF-19500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 20 µA @ 200 V | - | 1.2 V @ 10 A | - | - | - | - | - | 25 A | - | - | - | 200 V | - | - | - | - | - | ||
![]() VS8-L0-D0-20-CE Emerson | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | RN73R2B | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±10ppm/°C | - | - | 301 Ohms | - | - | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() VS1-L9-00-556-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L2-K0-H122-00-424-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Q-1L-4LE-00 Emerson | In Stock | - | - | - | 0402 (1005 Metric) | - | 0402 | SG73P1 | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | - | SG73P | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 6.2 kOhms | - | - | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() VS1-D9-00-483-CE Emerson | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | 530BC | - | Skyworks Solutions Inc. | Strip | Active | Compliant | -40°C ~ 85°C | - | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | 63.328 MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() MP1-3R-1O-1O-4LL-4ED-01 Emerson | In Stock | - | - | - | - | - | - | ASMT-YTC7 | - | Broadcom Limited | Bulk | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3S-1Q-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | - | - | - | - | 10.5 kΩ | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3R-00 Emerson | In Stock | - | - | - | - | 20 | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | Crimp | - | Socket | - | - | 50 °C | -20 °C | - | Female | - | - | - | - | - | - | - | - | - | - | 1 | 28 V | 21.4 A | - | - | 40 A | - | Discrete | - | - | 82 mm | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | No | - | ||
![]() VS8-C7-C7-00-CE Emerson | In Stock | - | - | Surface Mount | 60-TFBGA | - | 60-WBGA (8x12.5) | W971GG8 | Volatile | Winbond Electronics | Tray | Obsolete | Compliant | -40°C ~ 95°C (TC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbit | - | - | - | - | - | 200 MHz | - | 400 ps | DRAM | Parallel | - | 15ns | - | - | - | - | 128M x 8 | - | - | - | ||
![]() MP6-3W-1W-30 Emerson | In Stock | - | - | - | - | - | - | 221050 | - | Molex | Bulk | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3S-1S-35 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Q-1V-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-1W-4ED-LLE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP8-2D1-2N1-1N1-NNE-01-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVS1-3P0-2H0-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-2N-LLE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L2-K1-H333-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2E-2Q-4LL-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |