- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Weight | Core Material | Approvals | RoHS | Shield | Voltage-Output 1 | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Power Rating | Max Power Dissipation | Depth | Current Rating | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Note | Inductance | Test Frequency | Output Current | Output Power | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Size | Current - Output 1 | Voltage - Output 3 | Max Output Power | Voltage - Output 4 | Self Resonant Frequency | Nominal Output Voltage | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP4-1W-4NN-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Q-1Q-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-3Q-4LE-4QE-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-D2-01-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3R-1Q-1I-4NN-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-1W-1W-LLE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3N-3N-1Q-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2 % | 2 | - | 150 ppm/°C | 120 Ω | - | 155 °C | -55 °C | Thick Film | - | - | 11 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.0988 mm | 1.524 mm | - | - | - | ||
![]() IMP4-5V0-03-A Emerson | In Stock | - | - | Silver | Free Hanging | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | Crimp | - | - | 1 | 125 °C | -30 °C | - | Bayonet | - | - | - | 660 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Tight, IP67, Waterproof | ||
![]() VS1-K2-H333-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3W-2E-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-K2-H235-10-CE Emerson | In Stock | - | - | - | - | SMD | - | - | Ceramic | - | Yes | Unshielded | - | - | - | SK | ±5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | n/a | n/a | - | - | - | - | - | 4x2,5x1,5mm | - | - | - | - | - MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() IVS1-3E-1E-1L-3D-1D-A0-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2D-1E-1L-4LE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-L5-L5-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3E-2E-4LL-30 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-K5-01-518-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3U-1U-30 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPQ153 Emerson | In Stock | - | - | - | Chassis Mount | - | 22 | 794 g | - | CB, CE, CSA, EN, IEC, NEMKO, UL, VDE | Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | 50 °C | 0 °C | - | - | 150 W | 110 W | 108 mm | - | 4 | 75 % | 25 V | 2.5 A | - | - | - | 15 A | 150 W | 15 V | 85 V | 264 V | - | 15 A | -15 V | 150 W | 25 V | - | 25 V | 4.8 A | 1.6 A | - | 38.1 mm | 216 mm | 107.95 mm | No | No SVHC | - | ||
![]() MP6-3H-2H-30 Emerson | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |