- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Approvals | Base Product Number | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Torque-Screw | Voltage-Output 1 | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Pitch | Max Power Dissipation | Ingress Protection | Depth | Insulation Height | Termination Style | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Contact Tail Length | Number of Levels | Output Current | Output Power | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Current - Output 1 | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Max Output Power | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8-3W-3W-30 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3E-2F-1L-1L-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-3L0-1H0-1L0-00-A Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-D2-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Q-1L-4LE-LLL-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Q-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L4-B4-00-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3R-1E-1Q-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS48 Emerson | In Stock | - | - | Chassis Mount, Screw | - | 10 | - | 226.796213 g | CB, CE | - | - | - | - | - | - | - | Compliant | - | 48 V | - | - | - | - | - | 50 °C | 0 °C | - | - | - | 40 W | - | 76.2 mm | - | - | 1 | 70 % | 48 V | 1.2 A | - | - | 1.2 A | 55 W | - | - | - | 900 mA | - | - | - | - | - | 55 W | - | 28.956 mm | 127 mm | 76.2 mm | - | No | Lead Free | ||
![]() VS1-K8-A8-00-530-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3V-2V-30 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3U-3U-1E-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS173-C Emerson | In Stock | - | - | Chassis Mount | - | 15 | - | 850 g | CB, CE | - | - | - | - | - | - | - | Compliant | - | 12 V | - | - | - | - | - | 50 °C | 0 °C | - | 175 W | - | 110 W | - | 180 mm | - | - | 1 | 75 % | 12 V | 9.1 A | - | - | 15 A | 175 W | - | - | - | 9.1 A | - | - | - | - | - | 130 W | - | 38.1 mm | 216 mm | 108 mm | - | - | - | ||
![]() VS8-L3-D3-20-CE Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3R-3R-1Q-01 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-1W-4ED-LLE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2D-1L-4LL-03 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3Q-2L-1E-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP8-3V-2W-1L-00-A Emerson | In Stock | - | - | - | Through Hole | - | Thermoplastic | - | - | OQ09 | Copper | - | 10 A | Amphenol Anytek | Bulk | Active | Compliant | - | - | 300 V | -40°C ~ 115°C | OQ | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Gray | - | 0.138 (3.50mm) | - | - | - | 0.283 (7.19mm) | Solder | - | - | - | - | 0.138 (3.50mm) | 1 | - | - | Tin | - | 9 | - | - | 90°, Right Angle | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - |