- RoHS
- Manufacturer
- Series
- Number of Outputs
- Length
- Output Current
- Approvals
- Operating Temperature
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Emerson AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | RoHS | Voltage-Output 1 | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Nominal Output Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP4-2E-1E-1L-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3Q-2R-2R-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPS45-M Emerson | In Stock | - | - | Chassis Mount | 8 | 118 g | CB, CCC, CE, CSA, TUV, UL | Compliant | 24 V | 50 °C | 0 °C | 60 W | 45 W | 50.8 mm | 1 | 87 % | 24 V | 1.9 A | - | - | 1.9 A | 45 W | 90 V | 264 V | 1.9 A | 45 W | 24 V | 25.4 mm | 101.6 mm | 50.8 mm | No | Unknown | - | ||
![]() MP8-3U-2N-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-A2-E13-E33-E36-00-675-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-3S-3Y-00 Emerson | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3R-4NE-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-1D-1E-1F-4LL-4NQ-4NQ-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-B1-B1-A8-G44-02-528-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1-H555-F244-02-415-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-2E-1N-1N-1Q-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8-L6-L6-20-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP8-1D-1E-1E-1L-1L-4LL-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3V-3V-4LQ-30 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3-B1-A1-00-CE Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4-2F-1A-4LE-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-3N0-3N0-1Q-0R Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6-3Q-4EE-4LL-00 Emerson | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS25 Emerson | In Stock | - | - | Chassis, Chassis Mount | 10 | 226.796213 g | CB, CE | Compliant | 24 V | 50 °C | 0 °C | 40 W | 25 W | 76.2 mm | 1 | 70 % | 24 V | 1.1 A | 264 V | 85 V | 1.1 A | 25 W | 85 V | 264 V | 1.1 A | 25 W | 24 V | 28.956 mm | 127 mm | 127 mm | No | Unknown | Lead Free |