- Approvals
- Current - Output 1
- Depth
- Efficiency
- Features
- Height
- Length
- Max Operating Temperature
- Max Output Current
- Max Output Power
- Max Power Dissipation
- Min Operating Temperature
Attribute column
Manufacturer
Emerson LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Approvals | RoHS | Voltage, Rating | Voltage-Output 1 | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Depth | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Dimming | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDS25-36-H03F Emerson | In Stock | - | - | Chassis Mount | 8 | 300.278149 g | CE, CSA, EN, UL | Compliant | - | 36 V | Wire Leads | 90 °C | -30 °C | 25 W | 42 mm | 1 | 86 % | 36 V | 700 mA | - | - | - | 350 mA | 700 mA | 25 W | - | - | - | 700 mA | 25 W | Analog | OTP, OVP, SCP | 26.67 mm | 147 mm | 41.91 mm | No | - | - | ||
![]() LDS70-12-U00 Emerson | In Stock | - | - | Chassis Mount, Screw | 5 | 370.131374 g | CE, CSA, EN, UL | Compliant | 240 V | 12 V | Wire Leads | 80 °C | -40 °C | 60 W | 42 mm | 1 | 87 % | 12 V | 5 A | 1 | 305 V | 90 V | - | 5 A | 70 W | 12 V | 100 V | 240 V | 5 A | 60 W | - | OTP, OVP, SCP | 26.67 mm | 245.5 mm | 42 mm | No | Unknown | IP67 | ||
![]() LDS25-36-H03U Emerson | In Stock | - | - | Chassis Mount | 8 | 300.278149 g | CE, CSA, EN, UL | Compliant | - | 36 V | Wire Leads | 90 °C | -30 °C | 25 W | 45.6 mm | 1 | 86 % | 36 V | 700 mA | 1 | - | - | 350 mA | 700 mA | 25 W | 36 V | 120 V | 277 V | 700 mA | 25 W | Analog | OTP, OVP, SCP | 26.67 mm | 174.5 mm | 45.6 mm | No | Unknown | IP20 | ||
![]() LDS100-24-U00 Emerson | In Stock | - | - | Chassis Mount | 5 | 299.370964 g | CE, CSA, EN, UL | Compliant | 264 V | 24 V | Wire Leads | 90 °C | -40 °C | 100 W | 42 mm | 1 | 90 % | 24 V | 4.1 A | 1 | - | - | - | 4.1 A | 100 W | 24 V | 100 V | 240 V | 4.1 A | 100 W | - | OTP, OVP, SCP | 26.67 mm | 235 mm | 42 mm | No | Unknown | IP67 | ||
![]() LDS100-24-H00 Emerson | In Stock | - | - | Chassis Mount | 5 | 300.278149 g | CE, CSA, EN, UL | Compliant | - | 24 V | Wire Leads | 90 °C | -40 °C | 100 W | 42 mm | 1 | 90 % | 24 V | 4.1 A | 1 | - | - | - | 4.1 A | 100 W | 24 V | 100 V | 240 V | 4.1 A | 100 W | - | OTP, OVP, SCP | 26.67 mm | 235 mm | 42 mm | No | Unknown | IP67 | ||
![]() LDS100-24-H03 Emerson | In Stock | - | - | Chassis Mount | 5 | 300.278149 g | CE, CSA, EN, UL | Compliant | 305 V | 24 V | Wire Leads | 90 °C | -40 °C | 100 W | 42 mm | 1 | 90 % | 24 V | 4.1 A | 1 | - | - | - | 4.1 A | 100 W | 24 V | 100 V | 240 V | 4.1 A | 100 W | Analog | OTP, OVP, SCP | 26.67 mm | 235 mm | 42 mm | No | No SVHC | IP67 |