- Capacity
- Dim
- Height
- Size
- Technology
- Voltage
- (Ø)
- Content
- Rechargeable
- Type
- Base Product Number
- Composition
Attribute column
Manufacturer
Energizer Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | (Ø) | Base Product Number | Content | Dim | Mfr | Package | Product Status | Rated frequency | Rechargeable | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Technology | Failure Rate | Voltage | Size | Capacity | Features | Standard | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E301535900 Energizer | In Stock | - | - | - | - | 10.5mm | - | - | (Ø x H) 10.5 mm x 44.5 mm | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Lithium | - | 1.5V | AAA | 1250mAh | - | - | 44.5mm | - | - | - | - | ||
![]() N718 Energizer | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | RN73H2B | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | ±10ppm/°C | - | 448 Ohms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() E300777602 Energizer | In Stock | - | - | - | - | 17mm | - | 1pc(s) | (Ø x H) 17 mm x 33.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | CR123 | - | - | - | Lithium | - | 3V | CR123A | 1500mAh | - | - | 33.4mm | - | - | - | - | ||
![]() E300779402 Energizer | In Stock | - | - | - | - | - | - | 1pc(s) | (L x W x H) 34 x 17 x 45 mm | - | - | - | 50 - 60 | No | AC | - | - | - | - | - | - | 2 CR 5 | - | - | - | Lithium | - | 6V | 2CR5 | 1500mAh | - | ANSI | 45mm | - | 34mm | 17mm | - | ||
![]() E300776302 Energizer | In Stock | - | - | - | - | 15.6mm | - | 1pc(s) | (Ø x H) 15.6 mm x 27 mm | - | - | - | - | No | - | - | - | - | - | - | - | CR2 | - | - | - | Lithium | - | 3V | CR 2 | 800mAh | - | - | 27mm | - | - | - | - |