- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Number of Cells
- Part Status
- Rechargeability
- RoHS Status
- Series
- Size / Dimension
- Structure
- Termination Style
- Voltage Rated
Attribute column
Manufacturer
Energizer Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Chemistry | Voltage Rated | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Size | Terminal Type | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7638900268324 Energizer | In Stock | - | - | - | NiMH | - | - | - | - | - | - | - | - | - | AAA | Standard | - | - | - | - | 700mAh | - | - | - | - | - | - | ||
![]() EN91L2X5 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | - | 15V | EN91 | 2.85Lx0.57W x 3.98 H 72.5mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 10 | AA | Front to Back, 5 Rows x 2 Cells | - | No | 101.092mm | 72.39mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F5 Energizer Battery Company | In Stock | - | Datasheet | 113.4g | - | 7.5V | EN91 | 2.85Lx0.57W x 1.99 H 72.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 5 | AA | Side to Side, 1 Row x 5 Cells | - | No | 50.546mm | 72.39mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F8 Energizer Battery Company | In Stock | - | Datasheet | 181.44g | - | 12V | EN91 | 4.57Lx0.57W x 1.99 H 116.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 8 | AA | Side to Side, 1 Row x 8 Cells | - | No | 50.546mm | 116.078mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F6 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | - | 9V | EN93 | 6.19Lx1.03W x 1.97 H 157.2mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 6 | C | Side to Side, 1 Row x 6 Cells | - | No | 50.038mm | 157.226mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93F2X3 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | - | 9V | EN93 | 3.09Lx2.06W x 1.97 H 78.6mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 6 | C | Side to Side, 3 Rows x 2 Cells | - | No | 50.038mm | 78.486mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L4X2 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | - | 12V | EN93 | 2.06Lx1.03W x 7.87 H 52.3mmx26.2mmx200.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 8 | C | Front to Back, 2 Rows x 4 Cells | - | No | 199.898mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F9 Energizer Battery Company | In Stock | - | Datasheet | 204.12g | - | 13.5V | EN91 | 5.14Lx0.57W x 1.99 H 130.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 13.5V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 9 | AA | Side to Side, 1 Row x 9 Cells | - | No | 50.546mm | 130.556mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2L3X2 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | - | 7.2V | NH35 | 2.06Lx1.03W x 5.91 H 52.3mmx26.2mmx150.0mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 6 | C | Front to Back, 2 Rows x 3 Cells | 2.5Ah | Yes | 150.114mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F8 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | - | 9.6V | NH50 | 10.77Lx1.35W x 2.42 H 273.6mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 8 | D | Side to Side, 1 Row x 8 Cells | 2.5Ah | Yes | 61.468mm | 273.558mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2L5X2 Energizer Battery Company | In Stock | - | Datasheet | 635g | - | 12V | NH35 | 2.06Lx1.03W x 9.84 H 52.3mmx26.2mmx250.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 10 | C | Front to Back, 2 Rows x 5 Cells | 2.5Ah | Yes | 249.936mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F2X4 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | - | 9.6V | NH50 | 5.39Lx2.69W x 2.42 H 136.8mmx68.4mmx61.5mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 8 | D | Side to Side, 4 Rows x 2 Cells | 2.5Ah | Yes | 61.468mm | 136.906mm | 68.326mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2L2X4 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | - | 9.6V | NH50 | 5.39Lx1.35W x 4.84 H 136.8mmx34.2mmx123.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 8 | D | Front to Back, 4 Rows x 2 Cells | 2.5Ah | Yes | 122.936mm | 136.906mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15BP-8F7 Energizer Battery Company | In Stock | - | Datasheet | 218.18g | - | 8.4V | NH15 | 4.00Lx0.57W x 1.99 H 101.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 7 | AA | Side to Side, 1 Row x 7 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH35BP-2L2X2 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | - | 4.8V | NH35 | 2.06Lx1.03W x 3.94 H 52.3mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 4.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | - | - | Nickel Metal Hydride | 4 | C | Front to Back, 2 Rows x 2 Cells | 2.5Ah | Yes | 100.076mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L2X2 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | - | 6V | EN91 | 1.14Lx0.57W x 3.98 H 29.0mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 4 | AA | Front to Back, 2 Rows x 2 Cells | - | No | 101.092mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93L2X3 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | - | 9V | EN93 | 3.09Lx1.03W x 3.94 H 78.6mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 6 | C | Front to Back, 3 Rows x 2 Cells | - | No | 100.076mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95F2X5 Energizer Battery Company | In Stock | - | Datasheet | 1500g | - | 15V | EN95 | 6.73Lx2.69W x 2.42 H 171.0mmx68.4mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 10 | D | Side to Side, 5 Rows x 2 Cells | - | No | 61.468mm | 170.942mm | 68.326mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235F2X4 Energizer Battery Company | In Stock | - | Datasheet | 362.87g | - | 12V | Eveready® | 4.13Lx2.06W x 1.97 H 104.8mmx52.4mmx50.0mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | - | - | Zinc Carbon | 8 | C | Side to Side, 4 Rows x 2 Cells | 3.8Ah | No | 50.038mm | 104.902mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F2X3 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | - | 9V | EN91 | 1.71Lx1.14W x 1.99 H 43.5mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | - | - | Alkaline Manganese Dioxide | 6 | AA | Side to Side, 3 Rows x 2 Cells | - | No | 50.546mm | 43.434mm | 28.956mm | Non-RoHS Compliant | Lead Free |