- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Number of Cells
- Part Status
- Rechargeability
- RoHS Status
- Series
- Size / Dimension
- Structure
- Termination Style
- Voltage Rated
Attribute column
Manufacturer
Energizer Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN91L3X2 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | 9V | - | EN91 | 1.14Lx0.57W x 5.96 H 29.0mmx14.5mmx151.5mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AA | Front to Back, 2 Rows x 3 Cells | - | No | 151.384mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F2X4 Energizer Battery Company | In Stock | - | Datasheet | 181.44g | 12V | - | EN91 | 2.28Lx1.14W x 1.99 H 58.0mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | AA | Side to Side, 4 Rows x 2 Cells | - | No | 50.546mm | 57.912mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F2X5 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 5.16Lx2.06W x 1.97 H 131.0mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Side to Side, 5 Rows x 2 Cells | - | No | 50.038mm | 131.064mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() NH35BP-2F4 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | 4.8V | - | NH35 | 4.13Lx1.03W x 1.97 H 104.8mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 4.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | C | Side to Side, 1 Row x 4 Cells | 2.5Ah | Yes | 50.038mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F6 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 7.2V | - | NH50 | 8.08Lx1.35W x 2.42 H 205.2mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | D | Side to Side, 1 Row x 6 Cells | 2.5Ah | Yes | 61.468mm | 205.232mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F10 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 12V | - | NH50 | 13.46Lx1.35W x 2.42 H 342.0mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 1 Row x 10 Cells | 2.5Ah | Yes | 61.468mm | 341.884mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F2X2 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 6V | - | EN91 | 1.14Lx1.14W x 1.99 H 29.0mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | AA | Side to Side, 2 Rows x 2 Cells | - | No | 50.546mm | 28.956mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F3 Energizer Battery Company | In Stock | - | Datasheet | 68.04g | 4.5V | 2013 | EN91 | 1.71Lx0.57W x 1.99 H 43.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Alkaline Manganese Dioxide | 3 | AA | Side to Side, 1 Row x 3 Cells | - | No | 50.546mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F7 Energizer Battery Company | In Stock | - | Datasheet | 453.59g | 10.5V | - | EN93 | 7.22Lx1.03W x 1.97 H 183.4mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 10.5V | Solder Tab | - | Alkaline Manganese Dioxide | 7 | C | Side to Side, 1 Row x 7 Cells | - | No | 50.038mm | 183.388mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L2X5 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 5.16Lx1.03W x 3.94 H 131.0mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Front to Back, 5 Rows x 2 Cells | - | No | 100.076mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() NH50BP-2L2X3 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 7.2V | - | NH50 | 4.04Lx1.35W x 4.84 H 102.6mmx34.2mmx123.0mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | D | Front to Back, 3 Rows x 2 Cells | 2.5Ah | Yes | 122.936mm | 102.616mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F5 Energizer Battery Company | In Stock | - | Datasheet | 368.77g | 6V | - | NH50 | 6.73Lx1.35W x 2.42 H 171.0mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | D | Side to Side, 1 Row x 5 Cells | 2.5Ah | Yes | 61.468mm | 170.942mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F2X5 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 12V | - | NH50 | 6.73Lx2.69W x 2.42 H 171.0mmx68.4mmx61.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 5 Rows x 2 Cells | 2.5Ah | Yes | 61.468mm | 170.942mm | 68.326mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F2X2 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | 4.8V | - | NH35 | 2.06Lx2.06W x 1.97 H 52.3mmx52.3mmx50.0mm | Active | 1 (Unlimited) | Solder | 4.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | C | Side to Side, 2 Rows x 2 Cells | 2.5Ah | Yes | 50.038mm | 52.324mm | 52.324mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F2X3 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 7.2V | - | NH50 | 4.04Lx2.69W x 2.42 H 102.6mmx68.4mmx61.5mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | D | Side to Side, 3 Rows x 2 Cells | 2.5Ah | Yes | 61.468mm | 102.616mm | 68.326mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93L3X2 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | 9V | - | EN93 | 2.06Lx1.03W x 5.91 H 52.3mmx26.2mmx150.0mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | C | Front to Back, 2 Rows x 3 Cells | - | No | 150.114mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L2 Energizer Battery Company | In Stock | - | Datasheet | 130.63g | 3V | - | EN93 | 1.03Lx1.03W x 3.94 H 26.2mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | C | Front to Back, 1 Row x 2 Cells | - | No | 100.076mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F2 Energizer Battery Company | In Stock | - | Datasheet | 45.36g | 3V | 2013 | EN91 | 1.14Lx0.57W x 1.99 H 29.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | AA | Side to Side, 1 Row x 2 Cells | - | No | 50.546mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L4 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 6V | - | EN91 | 0.57Lx0.57W x 7.95 H 14.5mmx14.5mmx202.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | AA | Front to Back, 1 Row x 4 Cells | - | No | 201.93mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() 1250L2 Energizer Battery Company | In Stock | - | Datasheet | 175.99g | 3V | - | Eveready® | 1.35Lx1.35W x 4.84 H 34.2mmx34.2mmx123.0mm | Discontinued | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Zinc Carbon | 2 | D | Front to Back, 1 Row x 2 Cells | 8Ah | No | 122.936mm | 34.29mm | 34.29mm | Non-RoHS Compliant | Contains Lead |