- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Number of Cells
- Part Status
- Rechargeability
- RoHS Status
- Series
- Size / Dimension
- Structure
- Termination Style
- Voltage Rated
Attribute column
Manufacturer
Energizer Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1250L2X3 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9V | - | Eveready® | 4.04Lx1.35W x 4.84 H 102.6mmx34.2mmx123.0mm | Discontinued | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Zinc Carbon | 6 | D | Front to Back, 3 Rows x 2 Cells | 8Ah | No | 122.936mm | 102.616mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235L2 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 3V | - | Eveready® | 1.03Lx1.03W x 3.94 H 26.2mmx26.2mmx100.0mm | Discontinued | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Zinc Carbon | 2 | C | Front to Back, 1 Row x 2 Cells | 3.8Ah | No | 100.076mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235L2X5 Energizer Battery Company | In Stock | - | Datasheet | 453.59g | 15V | - | Eveready® | 5.16Lx1.03W x 3.94 H 131.0mmx26.2mmx100.0mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Zinc Carbon | 10 | C | Front to Back, 5 Rows x 2 Cells | 3.8Ah | No | 100.076mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L2 Energizer Battery Company | In Stock | - | Datasheet | 130.63g | 3V | - | EN93 | 1.03Lx1.03W x 3.94 H 26.2mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | C | Front to Back, 1 Row x 2 Cells | - | No | 100.076mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F2 Energizer Battery Company | In Stock | - | Datasheet | 45.36g | 3V | 2013 | EN91 | 1.14Lx0.57W x 1.99 H 29.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | AA | Side to Side, 1 Row x 2 Cells | - | No | 50.546mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L4 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 6V | - | EN91 | 0.57Lx0.57W x 7.95 H 14.5mmx14.5mmx202.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | AA | Front to Back, 1 Row x 4 Cells | - | No | 201.93mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F2 Energizer Battery Company | In Stock | - | Datasheet | 130.63g | 3V | - | EN93 | 2.06Lx1.03W x 1.97 H 52.3mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Alkaline Manganese Dioxide | 2 | C | Side to Side, 1 Row x 2 Cells | - | No | 50.038mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235F6 Energizer Battery Company | In Stock | - | Datasheet | 272.16g | 9V | - | Eveready® | 6.19Lx1.03W x 1.97 H 157.2mmx26.2mmx50.0mm | Discontinued | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Zinc Carbon | 6 | C | Side to Side, 1 Row x 6 Cells | 3.8Ah | No | 50.038mm | 157.226mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235L2X4 Energizer Battery Company | In Stock | - | Datasheet | 362.87g | 12V | - | Eveready® | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Zinc Carbon | 8 | C | Front to Back, 4 Rows x 2 Cells | 3.8Ah | No | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() NH15VPF8 Energizer Battery Company | In Stock | - | Datasheet | 249.48g | 9.6V | - | NH15 | 4.57Lx0.57W x 1.99 H 116.0mmx14.5mmx50.5mm | Obsolete | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Side to Side, 1 Row x 8 Cells | 2.3Ah | Yes | 50.546mm | 116.078mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15VPL2X4 Energizer Battery Company | In Stock | - | Datasheet | 249.48g | 9.6V | - | NH15 | 2.28Lx0.57W x 3.98 H 58.0mmx14.5mmx101.0mm | Obsolete | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Front to Back, 4 Rows x 2 Cells | 2.3Ah | Yes | 101.092mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15BP-8L4X2 Energizer Battery Company | In Stock | - | Datasheet | 249.48g | 9.6V | - | NH15 | 1.14Lx0.57W x 7.95 H 29.0mmx14.5mmx202.0mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Front to Back, 2 Rows x 4 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH15BP-8L2X4 Energizer Battery Company | In Stock | - | Datasheet | 249.48g | 9.6V | - | NH15 | 2.28Lx0.57W x 3.98 H 58.0mmx14.5mmx101.0mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Front to Back, 4 Rows x 2 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH50BP-2F2 Energizer Battery Company | In Stock | - | Datasheet | 147.42g | 2.4V | - | NH50 | 2.69Lx1.35W x 2.42 H 68.4mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 2.4V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 2 | D | Side to Side, 1 Row x 2 Cells | 2.5Ah | Yes | 61.468mm | 68.326mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15BP-8F2X3 Energizer Battery Company | In Stock | - | Datasheet | 187.33g | 7.2V | - | NH15 | 1.71Lx1.14W x 1.99 H 43.5mmx29.0mmx50.5mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Side to Side, 3 Rows x 2 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH15BP-8L5X2 Energizer Battery Company | In Stock | - | Datasheet | 312.07g | 12V | - | NH15 | 1.14Lx0.57W x 9.94 H 29.0mmx14.5mmx252.5mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Front to Back, 2 Rows x 5 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH50BP-2L3X2 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 7.2V | - | NH50 | 2.69Lx1.35W x 7.26 H 68.4mmx34.2mmx184.5mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | D | Front to Back, 2 Rows x 3 Cells | 2.5Ah | Yes | 184.404mm | 68.326mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F4 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 6V | - | EN91 | 2.28Lx0.57W x 1.99 H 57.9mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | AA | Side to Side, 1 Row x 4 Cells | - | No | 50.546mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F6 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | 9V | - | EN91 | 3.43Lx0.57W x 1.99 H 87.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AA | Side to Side, 1 Row x 6 Cells | - | No | 50.546mm | 87.122mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F5 Energizer Battery Company | In Stock | - | Datasheet | 326.13g | 7.5V | - | EN93 | 5.16Lx1.03W x 1.97 H 131.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | Alkaline Manganese Dioxide | 5 | C | Side to Side, 1 Row x 5 Cells | - | No | 50.038mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead |