- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Number of Cells
- Part Status
- Rechargeability
- RoHS Status
- Series
- Size / Dimension
- Structure
- Termination Style
- Voltage Rated
Attribute column
Manufacturer
Energizer Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN91F10 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | 15V | - | EN91 | 5.71Lx0.57W x 1.99 H 145.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | AA | Side to Side, 1 Row x 10 Cells | - | No | 50.546mm | 145.034mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91F7 Energizer Battery Company | In Stock | - | Datasheet | 158.76g | 10.5V | - | EN91 | 4.00Lx0.57W x 1.99 H 101.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | 10.5V | Solder Tab | - | Alkaline Manganese Dioxide | 7 | AA | Side to Side, 1 Row x 7 Cells | - | No | 50.546mm | 101.6mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F8 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 12V | - | EN93 | 8.25Lx1.03W x 1.97 H 209.6mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | C | Side to Side, 1 Row x 8 Cells | - | No | 50.038mm | 209.55mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L5X2 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | - | EN93 | 2.06Lx1.03W x 9.84 H 52.3mmx26.2mmx250.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Front to Back, 2 Rows x 5 Cells | - | No | 249.936mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() NH35BP-2F3 Energizer Battery Company | In Stock | - | Datasheet | 195.5g | 3.6V | - | NH35 | 3.09Lx1.03W x 1.97 H 78.6mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 3.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 3 | C | Side to Side, 1 Row x 3 Cells | 2.5Ah | Yes | 50.038mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L2X4 Energizer Battery Company | In Stock | - | Datasheet | 181.44g | 12V | - | EN91 | 2.28Lx0.57W x 3.98 H 58.0mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | AA | Front to Back, 4 Rows x 2 Cells | - | No | 101.092mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F2X2 Energizer Battery Company | In Stock | - | Datasheet | 294.84g | 4.8V | - | NH50 | 2.69Lx2.69W x 2.42 H 68.4mmx68.4mmx61.5mm | Active | 1 (Unlimited) | Solder | 4.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | D | Side to Side, 2 Rows x 2 Cells | 2.5Ah | Yes | 61.468mm | 68.326mm | 68.326mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F7 Energizer Battery Company | In Stock | - | Datasheet | 453.59g | 8.4V | - | NH35 | 7.22Lx1.03W x 1.97 H 183.4mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 8.4V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | C | Side to Side, 1 Row x 7 Cells | 2.5Ah | Yes | 50.038mm | 183.388mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F2X3 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | 7.2V | - | NH35 | 3.09Lx2.06W x 1.97 H 78.6mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | C | Side to Side, 3 Rows x 2 Cells | 2.5Ah | Yes | 50.038mm | 78.486mm | 52.324mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F6 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | 7.2V | - | NH35 | 6.19Lx1.03W x 1.97 H 157.2mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | C | Side to Side, 1 Row x 6 Cells | 2.5Ah | Yes | 50.038mm | 157.226mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F9 Energizer Battery Company | In Stock | - | Datasheet | 680.4g | 10.8V | - | NH50 | 12.12Lx1.35W x 2.42 H 307.8mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 10.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | D | Side to Side, 1 Row x 9 Cells | 2.5Ah | Yes | 61.468mm | 307.848mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2L5X2 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 12V | - | NH50 | 2.69Lx1.35W x 12.11 H 68.4mmx34.2mmx307.5mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Front to Back, 2 Rows x 5 Cells | 2.5Ah | Yes | 307.594mm | 68.326mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2L2X5 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 12V | - | NH50 | 6.73Lx1.35W x 4.84 H 171.0mmx34.2mmx123.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Front to Back, 5 Rows x 2 Cells | 2.5Ah | Yes | 122.936mm | 170.942mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2F7 Energizer Battery Company | In Stock | - | Datasheet | 499g | 8.4V | - | NH50 | 9.43Lx1.35W x 2.42 H 239.4mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 8.4V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | D | Side to Side, 1 Row x 7 Cells | 2.5Ah | Yes | 61.468mm | 239.522mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F2X5 Energizer Battery Company | In Stock | - | Datasheet | 635g | 12V | - | NH35 | 5.16Lx2.06W x 1.97 H 131.0mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | C | Side to Side, 5 Rows x 2 Cells | 2.5Ah | Yes | 50.038mm | 131.064mm | 52.324mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F3 Energizer Battery Company | In Stock | - | Datasheet | 195.5g | 4.5V | - | EN93 | 3.09Lx1.03W x 1.97 H 78.6mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Alkaline Manganese Dioxide | 3 | C | Side to Side, 1 Row x 3 Cells | - | No | 50.038mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93F4 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | 6V | - | EN93 | 4.13Lx1.03W x 1.97 H 104.8mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | C | Side to Side, 1 Row x 4 Cells | - | No | 50.038mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L2X2 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | 6V | - | EN93 | 2.06Lx1.03W x 3.94 H 52.3mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | C | Front to Back, 2 Rows x 2 Cells | - | No | 100.076mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91L2X3 Energizer Battery Company | In Stock | - | Datasheet | 136.08g | 9V | 2013 | EN91 | 1.71Lx0.57W x 3.98 H 43.5mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | AA | Front to Back, 3 Rows x 2 Cells | - | No | 101.092mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F2X2 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | 6V | - | EN93 | 2.06Lx2.06W x 1.97 H 52.3mmx52.3mmx50.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | C | Side to Side, 2 Rows x 2 Cells | - | No | 50.038mm | 52.324mm | 52.324mm | Non-RoHS Compliant | Contains Lead |