- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Number of Cells
- Part Status
- Rechargeability
- RoHS Status
- Series
- Size / Dimension
- Structure
- Termination Style
- Voltage Rated
Attribute column
Manufacturer
Energizer Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN91L4X2 Energizer Battery Company | In Stock | - | Datasheet | 181.44g | 12V | EN91 | 1.14Lx0.57W x 7.95 H 29.0mmx14.5mmx202.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | AA | Front to Back, 2 Rows x 4 Cells | - | No | 201.93mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L5X2 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | 15V | EN91 | 1.14Lx0.57W x 9.94 H 29.0mmx14.5mmx252.5mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | AA | Front to Back, 2 Rows x 5 Cells | - | No | 252.476mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93F2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 12V | EN93 | 4.13Lx2.06W x 1.97 H 104.8mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | C | Side to Side, 4 Rows x 2 Cells | - | No | 50.038mm | 104.902mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93F9 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | 13.5V | EN93 | 9.28Lx1.03W x 1.97 H 235.8mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 13.5V | Solder Tab | - | Alkaline Manganese Dioxide | 9 | C | Side to Side, 1 Row x 9 Cells | - | No | 50.038mm | 235.712mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93F10 Energizer Battery Company | In Stock | - | Datasheet | 635g | 15V | EN93 | 10.31Lx1.03W x 1.97 H 262.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | C | Side to Side, 1 Row x 10 Cells | - | No | 50.038mm | 261.874mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN91F2X5 Energizer Battery Company | In Stock | - | Datasheet | 226.8g | 15V | EN91 | 2.85Lx1.14W x 1.99 H 72.5mmx29.0mmx50.5mm | Active | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | AA | Side to Side, 5 Rows x 2 Cells | - | No | 50.546mm | 72.39mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93L2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 12V | EN93 | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | C | Front to Back, 4 Rows x 2 Cells | - | No | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() NH50BP-2F4 Energizer Battery Company | In Stock | - | Datasheet | 294.84g | 4.8V | NH50 | 5.39Lx1.35W x 2.42 H 136.8mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 4.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | D | Side to Side, 1 Row x 4 Cells | 2.5Ah | Yes | 61.468mm | 136.906mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F5 Energizer Battery Company | In Stock | - | Datasheet | 326.13g | 6V | NH35 | 5.16Lx1.03W x 1.97 H 131.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | C | Side to Side, 1 Row x 5 Cells | 2.5Ah | Yes | 50.038mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2L2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9.6V | NH35 | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | C | Front to Back, 4 Rows x 2 Cells | 2.5Ah | Yes | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F8 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9.6V | NH35 | 8.25Lx1.03W x 1.97 H 209.6mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | C | Side to Side, 1 Row x 8 Cells | 2.5Ah | Yes | 50.038mm | 209.55mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F9 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | 10.8V | NH35 | 9.28Lx1.03W x 1.97 H 235.8mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 10.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | C | Side to Side, 1 Row x 9 Cells | 2.5Ah | Yes | 50.038mm | 235.712mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F2X4 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9.6V | NH35 | 4.13Lx2.06W x 1.97 H 104.8mmx52.4mmx50.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | C | Side to Side, 4 Rows x 2 Cells | 2.5Ah | Yes | 50.038mm | 104.902mm | 52.324mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2L2X3 Energizer Battery Company | In Stock | - | Datasheet | 391.45g | 7.2V | NH35 | 3.09Lx1.03W x 3.94 H 78.6mmx26.2mmx100.0mm | Active | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | C | Front to Back, 3 Rows x 2 Cells | 2.5Ah | Yes | 100.076mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() NH50BP-2L4X2 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | 9.6V | NH50 | 2.69Lx1.35W x 9.69 H 68.4mmx34.2mmx246.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | D | Front to Back, 2 Rows x 4 Cells | 2.5Ah | Yes | 246.126mm | 68.326mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH35BP-2F10 Energizer Battery Company | In Stock | - | Datasheet | 635g | 12V | NH35 | 10.31Lx1.03W x 1.97 H 262.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | Solder | 12V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | C | Side to Side, 1 Row x 10 Cells | 2.5Ah | Yes | 50.038mm | 261.874mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() 1215L3X2 Energizer Battery Company | In Stock | - | Datasheet | 85.28g | 9V | Eveready® | 1.14Lx0.57W x 5.96 H 29.0mmx14.5mmx151.5mm | Discontinued | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Zinc Carbon | 6 | AA | Front to Back, 2 Rows x 3 Cells | 1.1Ah | No | 50.546mm | 72.39mm | 28.956mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1215L5X2 Energizer Battery Company | In Stock | - | Datasheet | 141.97g | 15V | Eveready® | 1.14Lx0.57W x 9.94 H 29.0mmx14.5mmx252.5mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Zinc Carbon | 10 | AA | Front to Back, 2 Rows x 5 Cells | 1.1Ah | No | 252.476mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95F2X3 Energizer Battery Company | In Stock | - | Datasheet | 907.2g | 9V | EN95 | 4.04Lx2.69W x 2.42 H 102.6mmx68.4mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | D | Side to Side, 3 Rows x 2 Cells | - | No | 61.468mm | 102.616mm | 68.326mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95F2X4 Energizer Battery Company | In Stock | - | Datasheet | 1200g | 12V | EN95 | 5.39Lx2.69W x 2.42 H 136.8mmx68.4mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 12V | Solder Tab | - | Alkaline Manganese Dioxide | 8 | D | Side to Side, 4 Rows x 2 Cells | - | No | 61.468mm | 136.906mm | 68.326mm | Non-RoHS Compliant | Contains Lead |