- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Number of Cells
- Part Status
- Rechargeability
- RoHS Status
- Series
- Size / Dimension
- Structure
- Termination Style
- Voltage Rated
Attribute column
Manufacturer
Energizer Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NH15VPF9 Energizer Battery Company | In Stock | - | Datasheet | 280.77g | 10.8V | NH15 | 5.14Lx0.57W x 1.99 H 130.5mmx14.5mmx50.5mm | Obsolete | 1 (Unlimited) | Solder | 10.8V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | AA | Side to Side, 1 Row x 9 Cells | 2.3Ah | Yes | 50.546mm | 130.556mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15VPL2X3 Energizer Battery Company | In Stock | - | Datasheet | 187.33g | 7.2V | NH15 | 1.71Lx0.57W x 3.98 H 43.5mmx14.5mmx101.0mm | Obsolete | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Front to Back, 3 Rows x 2 Cells | 2.3Ah | Yes | 101.092mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15VPF2 Energizer Battery Company | In Stock | - | Datasheet | 62.6g | 2.4V | NH15 | 1.14Lx0.57W x 1.99 H 29.0mmx14.5mmx50.5mm | Obsolete | 1 (Unlimited) | Solder | 2.4V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 2 | AA | Side to Side, 1 Row x 2 Cells | 2.3Ah | Yes | 50.546mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15VPF7 Energizer Battery Company | In Stock | - | Datasheet | 218.18g | 8.4V | NH15 | 4.00Lx0.57W x 1.99 H 101.5mmx14.5mmx50.5mm | Obsolete | 1 (Unlimited) | Solder | 8.4V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 7 | AA | Side to Side, 1 Row x 7 Cells | 2.3Ah | Yes | 50.546mm | 101.6mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15VPF6 Energizer Battery Company | In Stock | - | Datasheet | 187.33g | 7.2V | NH15 | 3.43Lx0.57W x 1.99 H 87.0mmx14.5mmx50.5mm | Obsolete | 1 (Unlimited) | Solder | 7.2V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Side to Side, 1 Row x 6 Cells | 2.3Ah | Yes | 50.546mm | 87.122mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN91L5 Energizer Battery Company | In Stock | - | Datasheet | 113.4g | 7.5V | EN91 | 0.57Lx0.57W x 9.94 H 14.5mmx14.5mmx252.5mm | Active | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | Alkaline Manganese Dioxide | 5 | AA | Front to Back, 1 Row x 5 Cells | - | No | 252.476mm | 14.478mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() EN93L4 Energizer Battery Company | In Stock | - | Datasheet | 260.82g | 6V | EN93 | 1.03Lx1.03W x 7.87 H 26.2mmx26.2mmx200.0mm | Active | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | C | Front to Back, 1 Row x 4 Cells | - | No | 199.898mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN93L5 Energizer Battery Company | In Stock | - | Datasheet | 326.13g | 7.5V | EN93 | 1.03Lx1.03W x 9.84 H 26.2mmx26.2mmx250.0mm | Active | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | Alkaline Manganese Dioxide | 5 | C | Front to Back, 1 Row x 5 Cells | - | No | 249.936mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() NH50BP-2F3 Energizer Battery Company | In Stock | - | Datasheet | 221.35g | 3.6V | NH50 | 4.04Lx1.35W x 2.42 H 102.6mmx34.2mmx61.5mm | Active | 1 (Unlimited) | Solder | 3.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 3 | D | Side to Side, 1 Row x 3 Cells | 2.5Ah | Yes | 61.468mm | 102.616mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() NH15BP-8F8 Energizer Battery Company | In Stock | - | Datasheet | 249.48g | 9.6V | NH15 | 4.57Lx0.57W x 1.99 H 116.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Side to Side, 1 Row x 8 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH15BP-8F5 Energizer Battery Company | In Stock | - | Datasheet | 156.04g | 6V | NH15 | 2.85Lx0.57W x 1.99 H 72.5mmx14.5mmx50.5mm | Active | 1 (Unlimited) | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | AA | Side to Side, 1 Row x 5 Cells | 2.3Ah | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() NH35BP-2L4X2 Energizer Battery Company | In Stock | - | Datasheet | 544.3g | 9.6V | NH35 | 2.06Lx1.03W x 7.87 H 52.3mmx26.2mmx200.0mm | Active | 1 (Unlimited) | Solder | 9.6V | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | C | Front to Back, 2 Rows x 4 Cells | 2.5Ah | Yes | 199.898mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Lead Free | ||
![]() EN95F6 Energizer Battery Company | In Stock | - | Datasheet | 907.2g | 9V | EN95 | 8.08Lx1.35W x 2.42 H 205.2mmx34.2mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 9V | Solder Tab | - | Alkaline Manganese Dioxide | 6 | D | Side to Side, 1 Row x 6 Cells | - | No | 61.468mm | 205.232mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95F3 Energizer Battery Company | In Stock | - | Datasheet | 442.25g | 4.5V | EN95 | 4.04Lx1.35W x 2.42 H 102.6mmx34.2mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 4.5V | Solder Tab | - | Alkaline Manganese Dioxide | 3 | D | Side to Side, 1 Row x 3 Cells | - | No | 61.468mm | 102.616mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95L4 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | 6V | EN95 | 1.35Lx1.35W x 9.69 H 34.2mmx34.2mmx246.0mm | Discontinued | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | D | Front to Back, 1 Row x 4 Cells | - | No | 246.126mm | 34.29mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95L5 Energizer Battery Company | In Stock | - | Datasheet | 725.7g | 7.5V | EN95 | 1.35Lx1.35W x 12.11 H 34.2mmx34.2mmx307.5mm | Discontinued | 1 (Unlimited) | Solder | 7.5V | Solder Tab | - | Alkaline Manganese Dioxide | 5 | D | Front to Back, 1 Row x 5 Cells | - | No | 307.594mm | 34.29mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95L2X5 Energizer Battery Company | In Stock | - | Datasheet | 1500g | 15V | EN95 | 6.73Lx1.35W x 4.84 H 171.0mmx34.2mmx123.0mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Alkaline Manganese Dioxide | 10 | D | Front to Back, 5 Rows x 2 Cells | - | No | 122.936mm | 170.942mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() EN95F4 Energizer Battery Company | In Stock | - | Datasheet | 589.7g | 6V | EN95 | 5.39Lx1.35W x 2.42 H 136.8mmx34.2mmx61.5mm | Discontinued | 1 (Unlimited) | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | D | Side to Side, 1 Row x 4 Cells | - | No | 61.468mm | 136.906mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1235F2 Energizer Battery Company | In Stock | - | Datasheet | 90.72g | 3V | Eveready® | 2.06Lx1.03W x 1.97 H 52.3mmx26.2mmx50.0mm | Discontinued | 1 (Unlimited) | Solder | 3V | Solder Tab | - | Zinc Carbon | 2 | C | Side to Side, 1 Row x 2 Cells | 3.8Ah | No | 50.038mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1250L2X5 Energizer Battery Company | In Stock | - | Datasheet | 861.8g | 15V | Eveready® | 6.73Lx1.35W x 4.84 H 171.0mmx34.2mmx123.0mm | Discontinued | 1 (Unlimited) | Solder | 15V | Solder Tab | - | Zinc Carbon | 10 | D | Front to Back, 5 Rows x 2 Cells | 8Ah | No | 122.936mm | 170.942mm | 34.29mm | Non-RoHS Compliant | Contains Lead |