- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 15 | No | 330uF | EAR99 | Low | 0.3 | Compliant | 833.16@5Min | 1510 | 0.8 | - | 10000 | 0.39@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 22 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 779.65@5Min | 1100 | 0.8 | 10000 | - | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 3 | 17 | No | 100uF | EAR99 | Low | 1.33 | Compliant | 587.98@5Min | 860 | 0.8 | - | 10000 | 1.6@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | Long Life|Low ESR|High Ripple Current|High Reliability | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 779.65@5Min | 1100 | 0.8 | - | 10000 | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 180uF | EAR99 | Low | 0.74 | Compliant | 885.23@5Min | 1350 | 0.8 | - | 10000 | 0.89@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 36 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1174.46@5Min | 1700 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | Long Life|Low ESR|High Ripple Current|High Reliability | Yes | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 35 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 56 | No | 560uF | EAR99 | Low | 0.12 | Compliant | 1672.38@5Min | 2820 | 0.8 | 10000 | - | 0.19@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 400VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 180uF | EAR99 | Low | 0.74 | Compliant | 885.23@5Min | 1350 | 0.8 | - | 10000 | 0.89@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | Low ESR|High Ripple Current|High Reliability|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 32 | No | 330uF | EAR99 | Low | 0.2 | Compliant | 1156.19@5Min | 1960 | 0.8 | 10000 | - | 0.33@20°C@10kHz | 85 | -40 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 400VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 17 | No | 100uF | EAR99 | Low | 1.33 | Compliant | 587.98@5Min | 860 | 0.8 | - | 10000 | 1.6@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 17 | No | 100uF | EAR99 | Low | 1.33 | Compliant | 587.98@5Min | 860 | 0.8 | - | 10000 | 1.6@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 1000uF | EAR99 | Low | 0.1 | Compliant | 1805.69@5Min | 3210 | 0.8 | 10000 | - | 0.13@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 30 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 56 | No | 390uF | EAR99 | Low | 0.34 | Compliant | 1410.42@5Min | 2310 | 0.8 | 10000 | - | 0.41@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | Low ESR|Long Life|High Ripple Current|High Reliability | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 3 | 9 | No | 150uF | EAR99 | Low | 0.66 | Compliant | 481.47@5Min | 910 | 0.8 | 10000 | - | 0.86@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 22 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 3 | 13 | No | 68uF | EAR99 | Low | 1.95 | Compliant | 449.82@5Min | 650 | 0.8 | - | 10000 | 2.35@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 12 | No | 220uF | EAR99 | Low | 0.45 | Compliant | 628.27@5Min | 1200 | 0.8 | - | 10000 | 0.58@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | Long Life|Low ESR|High Ripple Current|High Reliability | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 22 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 270uF | EAR99 | Low | 0.25 | Compliant | 1005.19@5Min | 1700 | 0.8 | 10000 | - | 0.4@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | Long Life|Low ESR|High Ripple Current|High Reliability | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 400VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 23 | No | 470uF | EAR99 | Low | 0.21 | Compliant | 1066.06@5Min | 2000 | 0.8 | 10000 | - | 0.28@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 56 | No | 330uF | EAR99 | Low | 0.4 | Compliant | 1350.98@5Min | 2040 | 0.8 | 10000 | - | 0.49@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 680uF | EAR99 | Low | 0.15 | Compliant | 1379.42@5Min | 2570 | 0.8 | 10000 | - | 0.19@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | Low ESR|Long Life|High Ripple Current|High Reliability | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 30 X 35 | 35 |