- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 36 | No | 330uF | EAR99 | Low | 0.4 | Compliant | 1196.22@5Min | 1980 | 0.8 | 10000 | - | 0.49@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 9 | No | 220uF | EAR99 | Low | 0.45 | Compliant | 538@5Min | 1100 | 0.8 | - | 10000 | 0.58@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 22 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 901.62@5Min | 1460 | 0.8 | - | 10000 | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1710 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 901.62@5Min | 1460 | 0.8 | 10000 | - | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 23 | No | 180uF | EAR99 | Low | 0.74 | Compliant | 783.99@5Min | 1260 | 0.8 | 10000 | - | 0.89@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1710 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 901.62@5Min | 1460 | 0.8 | 10000 | - | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 901.62@5Min | 1460 | 0.8 | - | 10000 | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 19 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 690.53@5Min | 1110 | 0.8 | - | 10000 | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Ripple Current|Low ESR|Long Life|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 15 | No | 470uF | EAR99 | Low | 0.21 | Compliant | 912.47@5Min | 1810 | 0.8 | - | 10000 | 0.28@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 22 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1710 | 0.8 | - | 10000 | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|Long Life|High Ripple Current|Low ESR | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 680uF | EAR99 | Low | 0.15 | Compliant | 1379.42@5Min | 2540 | 0.8 | - | 10000 | 0.19@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 56 | No | 1800uF | EAR99 | Low | 0.055 | Compliant | 2329.59@5Min | 4750 | 0.8 | 10000 | - | 0.075@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 1500uF | EAR99 | Low | 0.065 | Compliant | 2050.94@5Min | 4160 | 0.8 | 10000 | - | 0.09@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 35 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 46 | No | 1500uF | EAR99 | Low | 0.065 | Compliant | 2050.94@5Min | 4090 | 0.8 | - | 10000 | 0.09@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 30 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 3 | 41 | No | 1500uF | EAR99 | Low | 0.065 | Compliant | 2050.94@5Min | 4160 | 0.8 | - | 10000 | 0.09@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 35 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 3 | 53 | No | 1800uF | EAR99 | Low | 0.055 | Compliant | 2329.59@5Min | 4650 | 0.8 | - | 10000 | 0.075@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 30 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1710 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 19 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 690.53@5Min | 1110 | 0.8 | 10000 | - | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 35 | 35 |