- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | - | - | Compliant | 3@2Min | 66 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 100VDC | 6.3 X 7.7 | - | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | - | Compliant | 3@2Min | 52 | - | - | 2000 | - | 85 | -40 | Surface Mount | No | 5 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 5 X 5.4 | - | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 330uF | - | - | - | Compliant | 3@2Min | 350 | - | - | 2000 | - | 85 | -40 | Surface Mount | No | 10 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 10 X 10 | - | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | - | - | Compliant | 3@2Min | 91 | - | 1000 | - | - | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 7.7 | - | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 22uF | - | - | - | Compliant | 3@2Min | 51 | - | - | 1000 | - | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 6.3 X 7.7 | - | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | - | - | Compliant | 3@2Min | 132 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 6.3 X 7.7 | - | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | - | - | Compliant | 3@2Min | 28 | - | 2000 | - | - | 85 | -55 | Surface Mount | No | 4 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 4 X 5.8 | - | 5.8 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | - | - | Compliant | 3@2Min | 175 | - | - | 2000 | - | 85 | -40 | Surface Mount | No | 8 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 8 X 10 | - | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | - | - | Compliant | 3@2Min | 143 | - | - | 2000 | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 7.7 | - | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 680uF | - | Low | - | Compliant | - | 450 | 0.6 | 2000 | - | 0.36@20°C@10kHz | 85 | -40 | Through Hole | No | 10 | Long Life|Low Impedance | - | - | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 10VDC | 10 X 12.5 | - | 12.5 | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | Unknown | 2200uF | EAR99 | Low | 0.045 | Compliant | 835.6@5Min | 6600 | 1 | 3000 | - | 0.045@20°C@100kHz | 125 | -55 | Through Hole | Unknown | 21 | - | Yes | Yes | - | - | Pallet | -10% to 30% | Active | Electrolytic | - | Axial | Polar | 63VDC | 21 X 49 | 49 | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | No | - | - | Yes | Yes | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 33uF | - | - | - | Compliant | 3@2Min | 190 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 10 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 100VDC | 10 X 10 | - | 10 | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Tape and Reel | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Yes | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 600 | No | 4700uF | EAR99 | Low | 0.024 | Compliant | 4309.9@5Min | 14000 | - | 12000 | - | 0.018@20°C@10kHz | 85 | -40 | Clamp Mount | No | 64.3 | - | - | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 400VDC | 64.3 X 130.7 | - | 130.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 7.8 | Unknown | 2200uF | EAR99 | Standard | 0.11 | Compliant | 780@5Min | 1584 | 0.8 | 5000 | - | - | 105 | -40 | Through Hole | Unknown | 16 | - | - | - | 7.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 35VDC | 16 X 31.5 | - | 31.5 |