- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 840 | No | 3900uF | EAR99 | Low | 0.042 | Compliant | 4445.8@5Min | 12200 | - | 8000 | - | 0.035@20°C@10kHz | 85 | -40 | Stud Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 76.9 X 143.2 | 143.2 | ||
Tiny WHSL | In Stock | - | - | 2 | 280 | No | 1000uF | EAR99 | Low | 0.158 | Compliant | 1400.87@5Min | 4500 | - | - | 8000 | 0.131@20°C@10kHz | 85 | -40 | Clamp Mount | No | 51.6 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 51.6 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 220 | No | 820uF | EAR99 | Low | 0.195 | Compliant | 1184.04@5Min | 3900 | - | 8000 | - | 0.163@20°C@10kHz | 85 | -40 | Stud Mount | No | 51.6 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 51.6 X 80.7 | 80.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 280 | No | 1000uF | EAR99 | Low | 0.158 | Compliant | 1400.87@5Min | 4500 | - | 8000 | - | 0.131@20°C@10kHz | 85 | -40 | Stud Mount | No | 51.6 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 51.6 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 4 | 136 | No | 820uF | EAR99 | Low | 0.14 | Compliant | 2551.24@5Min | 2830 | 0.8 | 5000 | - | 0.2@20°C@10kHz | 85 | -25 | Through Hole | No | 45 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 45 X 60 | 60 | ||
Tiny WHSL | In Stock | - | - | 3 | 70 | No | 390uF | EAR99 | Low | 0.34 | Compliant | 1518.07@5Min | 2300 | 0.8 | 10000 | - | 0.41@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 35 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 5 | 234 | No | 1800uF | EAR99 | Low | 0.065 | Compliant | 4106.62@5Min | 7240 | 0.8 | 5000 | - | 0.1@20°C@10kHz | 85 | -25 | Through Hole | No | 50 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 50 X 80 | 80 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 3300uF | - | Standard | 0.037 | Compliant | - | 11200 | - | 6000 | - | - | 105 | -40 | Clamp Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | - | 450VDC | 76.9 X 130.7 | 130.7 | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | 53 | No | 270uF | EAR99 | Low | 0.32 | Compliant | 1174.46@5Min | 1560 | 0.8 | 5000 | - | 0.064@20°C@10kHz | 105 | -25 | Through Hole | No | 30 | - | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 9 | No | 39uF | EAR99 | Low | 2.15 | Compliant | 306.1@5Min | 360 | 0.8 | 5000 | - | 3.04@20°C@10kHz | 105 | -25 | Through Hole | No | 22 | - | 10 | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 22 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 17 | No | 68uF | EAR99 | Low | 1.24 | Compliant | 449.82@5Min | 540 | 0.8 | 5000 | - | 1.76@20°C@10kHz | 105 | -25 | Through Hole | No | 25 | - | 10 | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 470uF | - | - | 0.207 | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | Pallet | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 22000uF | EAR99 | Low | 0.029 | Compliant | 2293.29@5Min | 2800 | 0.8 | 2000 | - | 0.04@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | - | 10 | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 16VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 4.7uF | - | - | - | Compliant | 3@2Min | 18 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 4 | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 4 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 220uF | - | - | 0.35 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | Tray | - | Active | - | - | - | - | - | - | - |