- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3 | 46 | No | 390uF | EAR99 | Low | 0.34 | Compliant | 1344.11@5Min | 2220 | 0.8 | 10000 | - | 0.41@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 18 | No | 470uF | EAR99 | Low | 0.18 | Compliant | - | 1900 | 0.8 | 10000 | - | - | 85 | -40 | Through Hole | No | 22 | Low ESR|Long Life|High Reliability|High Ripple Current | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 200VDC | 22 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 3 | 41 | No | 330uF | EAR99 | Low | 0.4 | Compliant | 1196.22@5Min | 1960 | 0.8 | - | 10000 | 0.49@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 3 | 70 | No | 560uF | EAR99 | Low | 0.24 | Compliant | 1730.34@5Min | 2930 | 0.8 | - | 10000 | 0.29@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 3 | 70 | No | 560uF | EAR99 | Low | 0.24 | Compliant | 1730.34@5Min | 2930 | 0.8 | 10000 | - | 0.29@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 46 | No | 390uF | EAR99 | Low | 0.34 | Compliant | 1344.11@5Min | 2220 | 0.8 | - | 10000 | 0.41@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 330uF | EAR99 | Low | 0.4 | Compliant | 1196.22@5Min | 1960 | 0.8 | 10000 | - | 0.49@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 1400 | No | 10000uF | EAR99 | Low | 0.018 | Compliant | 9045.92@5Min | 26000 | - | 12000 | - | 0.014@20°C@10kHz | 85 | -40 | Clamp Mount | No | 91 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 450VDC | 91 X 170 | 170 | ||
Tiny WHSL | In Stock | - | - | 2 | 56 | No | 470uF | EAR99 | Low | 0.28 | Compliant | 1531.09@5Min | 2580 | 0.8 | 10000 | - | 0.34@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 440 | No | 3300uF | EAR99 | Standard | 0.036 | Compliant | 3192@5Min | 9000 | - | 10000 | - | 0.043@20°C@10kHz | 85 | -25 | Stud Mount | No | 64.3 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 400VDC | 64.3 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 18 | No | 100uF | EAR99 | Low | 1.33 | Compliant | - | 880 | 0.8 | 10000 | - | - | 85 | -25 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 22 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 70 | No | 680uF | EAR99 | Low | 0.1 | Compliant | 1864.8@5Min | 3130 | 0.8 | 10000 | - | 0.16@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 385VDC | 35 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 70 | No | 560uF | EAR99 | Low | 0.24 | Compliant | 1730.34@5Min | 2930 | 0.8 | 10000 | - | 0.29@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 23 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 779.65@5Min | 1100 | 0.8 | 10000 | - | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 180uF | EAR99 | Low | 0.74 | Compliant | 885.23@5Min | 1350 | 0.8 | 10000 | - | 0.89@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 36 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 1018.14@5Min | 1500 | 0.8 | 10000 | - | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 19 | No | 100uF | EAR99 | Low | 1.33 | Compliant | 587.98@5Min | 860 | 0.8 | 10000 | - | 1.6@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Ripple Current|High Reliability|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 23 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 779.65@5Min | 1100 | 0.8 | - | 10000 | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 23 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 779.65@5Min | 1100 | 0.8 | - | 10000 | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 3 | 36 | No | 220uF | EAR99 | Low | 0.61 | Compliant | - | 1500 | 0.8 | - | 10000 | - | 85 | -25 | Through Hole | No | 30 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 30 X 40 | 40 |