- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1770 | 0.8 | - | 10000 | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 3 | 53 | No | 330uF | EAR99 | Low | 0.4 | Compliant | 1350.98@5Min | 2040 | 0.8 | - | 10000 | 0.49@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1770 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 1200uF | EAR99 | Low | 0.085 | Compliant | 2050.94@5Min | 3720 | 0.8 | - | 10000 | 0.11@20°C@10kHz | 85 | -40 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 35 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 12 | No | 68uF | EAR99 | Low | 1.95 | Compliant | 449.82@5Min | 650 | 0.8 | 10000 | - | 2.35@20°C@10kHz | 85 | -25 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 22 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 22 | No | 470uF | EAR99 | Low | 0.18 | Compliant | - | 2100 | 0.8 | 10000 | - | - | 85 | -40 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 25 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 9 | No | 150uF | EAR99 | Low | 0.56 | Compliant | - | 910 | 0.8 | 10000 | - | - | 85 | -40 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 22 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 3 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1770 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 3 | 53 | No | 470uF | EAR99 | Low | 0.28 | Compliant | 1531.09@5Min | 2530 | 0.8 | 10000 | - | 0.34@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1770 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 946.03@5Min | 1540 | 0.8 | - | 10000 | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 25 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 81 | No | 470uF | EAR99 | Low | 0.28 | Compliant | 1729.32@5Min | 2700 | 0.8 | - | 10000 | 0.34@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 35 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 1000uF | EAR99 | Low | 0.083 | Compliant | - | 3600 | 0.8 | 10000 | - | - | 85 | -40 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 250VDC | 35 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 3 | 46 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1174.46@5Min | 1700 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 30 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1091.24@5Min | 1770 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 3 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1770 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 53 | No | 560uF | EAR99 | Low | 0.12 | Compliant | 1628.33@5Min | 2760 | 0.8 | 10000 | - | 0.19@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 385VDC | 30 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 3 | 32 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1091.24@5Min | 1770 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|High Reliability|High Ripple Current|Low ESR | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 25 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 2 | 53 | No | 470uF | EAR99 | Low | 0.28 | Compliant | 1531.09@5Min | 2530 | 0.8 | 10000 | - | 0.34@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 55 | 55 | ||
Tiny WHSL | In Stock | - | - | 3 | 12 | No | 68uF | EAR99 | Low | 1.95 | Compliant | 449.82@5Min | 650 | 0.8 | 10000 | - | 2.35@20°C@10kHz | 85 | -25 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 22 X 30 | 30 |