- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 12 | No | 100uF | EAR99 | Low | 1.33 | Compliant | 520.89@5Min | 790 | 0.8 | 10000 | - | 1.6@20°C@10kHz | 85 | -25 | Through Hole | No | 22 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 22 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 18 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 690.53@5Min | 1080 | 0.8 | 10000 | - | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 22 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 22 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 22 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 901.62@5Min | 1410 | 0.8 | 10000 | - | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 620 | No | 3300uF | EAR99 | Standard | 0.03 | Compliant | 3527.69@5Min | 9400 | - | 10000 | - | 0.036@20°C@10kHz | 85 | -25 | Stud Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 450VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 1000 | No | 6800uF | EAR99 | Low | 0.027 | Compliant | 6518.68@5Min | 19000 | - | 12000 | - | 0.021@20°C@10kHz | 85 | -40 | Stud Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 450VDC | 76.9 X 168.7 | 168.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 1300 | No | 10000uF | EAR99 | Low | 0.02 | Compliant | 9045.92@5Min | 27000 | - | - | 12000 | 0.015@20°C@10kHz | 85 | -40 | Stud Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 450VDC | 76.9 X 220.7 | 220.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1620 | 0.8 | - | 10000 | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 620 | No | 2200uF | EAR99 | Low | 0.045 | Compliant | 2734.32@5Min | 8400 | - | - | 8000 | 0.056@20°C@10kHz | 85 | -40 | Stud Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 3 | 17 | No | 120uF | EAR99 | Low | 1.11 | Compliant | 591.25@5Min | 940 | 0.8 | 10000 | - | 1.33@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 1300 | No | 10000uF | EAR99 | Low | 0.02 | Compliant | 9045.92@5Min | 27000 | - | 12000 | - | 0.015@20°C@10kHz | 85 | -40 | Stud Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 450VDC | 76.9 X 220.7 | 220.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 700 | No | 5600uF | EAR99 | Low | 0.02 | Compliant | 5001.36@5Min | 16000 | - | 12000 | - | 0.015@20°C@10kHz | 85 | -40 | Clamp Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 400VDC | 76.9 X 118.2 | 118.2 | ||
Tiny WHSL | In Stock | - | - | 2 | 19 | No | 180uF | EAR99 | Low | 0.74 | Compliant | 783.99@5Min | 1210 | 0.8 | - | 10000 | 0.89@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 3 | 56 | No | 470uF | EAR99 | Low | 0.28 | Compliant | 1531.09@5Min | 2580 | 0.8 | 10000 | - | 0.34@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 440 | No | 4700uF | EAR99 | Low | 0.023 | Compliant | 3847.89@5Min | 13000 | - | - | 12000 | 0.018@20°C@10kHz | 85 | -40 | Stud Mount | No | 64.3 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 350VDC | 64.3 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 3 | 18 | No | 150uF | EAR99 | Low | 0.88 | Compliant | 690.53@5Min | 1080 | 0.8 | 10000 | - | 1.07@20°C@10kHz | 85 | -25 | Through Hole | No | 22 | Long Life|Low ESR|High Ripple Current|High Reliability | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 22 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 17 | No | 120uF | EAR99 | Low | 1.11 | Compliant | 591.25@5Min | 940 | 0.8 | 10000 | - | 1.33@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | Long Life|Low ESR|High Ripple Current|High Reliability | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 22 | No | 220uF | EAR99 | Low | 0.6 | Compliant | 901.62@5Min | 1410 | 0.8 | 10000 | - | 0.73@20°C@10kHz | 85 | -25 | Through Hole | No | 25 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 25 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 270uF | EAR99 | Low | 0.49 | Compliant | 1039.98@5Min | 1620 | 0.8 | 10000 | - | 0.59@20°C@10kHz | 85 | -25 | Through Hole | No | 30 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 840 | No | 8200uF | EAR99 | Low | 0.011 | Compliant | 6173.21@5Min | 36000 | - | 12000 | - | 0.012@20°C@10kHz | 85 | -40 | Clamp Mount | No | 76.9 | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 350VDC | 76.9 X 143.2 | 143.2 | ||
Tiny WHSL | In Stock | - | - | 2 | 56 | No | 470uF | EAR99 | Low | 0.28 | Compliant | 1531.09@5Min | 2580 | 0.8 | 10000 | - | 0.34@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 420VDC | 35 X 45 | 45 |